Vishay Precision Group Fixed Inductors - IHLP2525AHERR68M01 IHLP2525AHERR68M01

Description
Manufacturer: Vishay Win Source Part Number: 874439-IHLP2525AHERR 68M01 Series: IHLP-2525AH-01 Operating Temperature Range: -55°C ~ 125°C Features: Shielded Molded Inductor 13.9mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8504.50.4000 Other Part Number: 541-IHLP2525AHERR68M 01CT, 541-IHLP2525AHERR68M 01DKR, 541-IHLP2525AHERR68M 01TR, IHLP2525AHERR68M01-N D
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 874439-IHLP2525AHERR 68M01 Series: IHLP-2525AH-01 Operating Temperature Range: -55°C ~ 125°C Features: Shielded Molded Inductor 13.9mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8504.50.4000 Other Part Number: 541-IHLP2525AHERR68M 01CT, 541-IHLP2525AHERR68M 01DKR, 541-IHLP2525AHERR68M 01TR, IHLP2525AHERR68M01-N D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - IHLP2525AHERR68M01
874439-IHLP2525AHERR68M01
Fixed Inductors - IHLP2525AHERR68M01 874439-IHLP2525AHERR68M01
Manufacturer: Vishay Win Source Part Number: 874439-IHLP2525AHERR 68M01 Series: IHLP-2525AH-01 Operating Temperature Range: -55°C ~ 125°C Features: Shielded Molded Inductor 13.9mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8504.50.4000 Other Part Number: 541-IHLP2525AHERR68M 01CT, 541-IHLP2525AHERR68M 01DKR, 541-IHLP2525AHERR68M 01TR, IHLP2525AHERR68M01-N D

Manufacturer: Vishay
Win Source Part Number: 874439-IHLP2525AHERR68M01
Series: IHLP-2525AH-01
Operating Temperature Range: -55°C ~ 125°C
Features: Shielded Molded Inductor 13.9mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8504.50.4000
Other Part Number: 541-IHLP2525AHERR68M01CT, 541-IHLP2525AHERR68M01DKR, 541-IHLP2525AHERR68M01TR, IHLP2525AHERR68M01-ND

Buy Now Datasheet
Fixed Inductors - 541-IHLP2525AHERR68M01CT-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Molded Inductor 9A 13.9mOhm Max Nonstandard

680nH Shielded Molded Inductor 9A 13.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP2525AHERR68M01DKR-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Molded Inductor 9A 13.9mOhm Max Nonstandard

680nH Shielded Molded Inductor 9A 13.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP2525AHERR68M01TR-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Molded Inductor 9A 13.9mOhm Max Nonstandard

680nH Shielded Molded Inductor 9A 13.9mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 0.68UH 9A SMD 680nH 9A 17A 9A - ¦20% Shielded 13.9 mOhm Max - - General Purpose - 0.270
Anaheim, CA, United States
INDUCTOR POWER 0.68UH 9A SMD 680nH 9A 17A 9A - ¦20% Shielded 13.9 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.071"" H (6.86mm x 6.47mm x 1.80mm) Surface Mount Tape & Reel (TR)
IHLP2525AHERR68M01
INDUCTOR POWER 0.68UH 9A SMD 680nH 9A 17A 9A - ¦20% Shielded 13.9 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.071"" H (6.86mm x 6.47mm x 1.80mm) Surface Mount Tape & Reel (TR) IHLP2525AHERR68M01
INDUCTOR POWER 0.68UH 9A SMD 680nH 9A 17A 9A - ¦20% Shielded 13.9 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.071"" H (6.86mm x 6.47mm x 1.80mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 0.68UH 9A SMD 680nH 9A 17A 9A - ¦20% Shielded 13.9 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.071"" H (6.86mm x 6.47mm x 1.80mm) Surface Mount Tape & Reel (TR)

Supplier's Site
SMD 0.68uH 9A Inductor and Choke - 71-IHLP2525AHERR68M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.68uH 9A Inductor and Choke
71-IHLP2525AHERR68M01
SMD 0.68uH 9A Inductor and Choke 71-IHLP2525AHERR68M01
SMD Shielded Inductor 0.68uH 20% 9A 2525 Product overview: IHLP2525AHERR68M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.68uH, 9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.68uH, 9A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525AHERR68M0 1 can be used for catalog matching and distributor lookup.

SMD Shielded Inductor 0.68uH 20% 9A 2525 Product overview: IHLP2525AHERR68M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.68uH, 9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.68uH, 9A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525AHERR68M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, Ihlp-2525Ah-01 Series, 680 Nh, 20%, Shielded, 0.0139 Ohm, 9 A Rohs Compliant Vishay - 33R0111 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Ihlp-2525Ah-01 Series, 680 Nh, 20%, Shielded, 0.0139 Ohm, 9 A Rohs Compliant Vishay
33R0111
Surface Mount Power Inductor, Ihlp-2525Ah-01 Series, 680 Nh, 20%, Shielded, 0.0139 Ohm, 9 A Rohs Compliant Vishay 33R0111
Surface Mount Power Inductor, IHLP-2525AH-01 Series, 680 nH, 20%, Shielded, 0.0139 ohm, 9 A RoHS Compliant: Yes

Surface Mount Power Inductor, IHLP-2525AH-01 Series, 680 nH, 20%, Shielded, 0.0139 ohm, 9 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 874439-IHLP2525AHERR68M01 541-IHLP2525AHERR68M01CT-ND IHLP2525AHERR68M01 71-IHLP2525AHERR68M01 33R0111
Product Name Fixed Inductors - IHLP2525AHERR68M01 Fixed Inductors INDUCTOR POWER 0.68UH 9A SMD 680nH 9A 17A 9A - ¦20% Shielded 13.9 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.071"" H (6.86mm x 6.47mm x 1.80mm) Surface Mount Tape & Reel (TR) SMD 0.68uH 9A Inductor and Choke Surface Mount Power Inductor, Ihlp-2525Ah-01 Series, 680 Nh, 20%, Shielded, 0.0139 Ohm, 9 A Rohs Compliant Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0139 ohms 0.0139 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZP2AFTTD300P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
High Frequency & RF Inductors - 1-2176086-8 - TE Connectivity
Specs
Inductance Range 0.0090 microH
Inductance Tolerance 5 (+/- %)
DCR 0.0800 ohms
View Details
2 suppliers
Fixed Inductors - 486-3170-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details