Vishay Intertechnology, Inc. Fixed Inductors IHLP2020CZERR47M8A

Description
470nH Shielded Molded Inductor 14.5A 6.44mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Molded Inductor 14.5A 6.44mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP2020CZERR47M8ACT-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Molded Inductor 14.5A 6.44mOhm Max Nonstandard

470nH Shielded Molded Inductor 14.5A 6.44mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP2020CZERR47M8ATR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Molded Inductor 14.5A 6.44mOhm Max Nonstandard

470nH Shielded Molded Inductor 14.5A 6.44mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 470Nh, Shielded, 14.5A Rohs Compliant Vishay - 73AJ6865 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 470Nh, Shielded, 14.5A Rohs Compliant Vishay
73AJ6865
Power Inductor, 470Nh, Shielded, 14.5A Rohs Compliant Vishay 73AJ6865
POWER INDUCTOR, 470NH, SHIELDED, 14.5A ROHS COMPLIANT: YES

POWER INDUCTOR, 470NH, SHIELDED, 14.5A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP2020CZERR47M8ACT-ND 73AJ6865
Product Name Fixed Inductors Power Inductor, 470Nh, Shielded, 14.5A Rohs Compliant Vishay
Operating Temperature -55 to 180 C (-67 to 356 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0064 ohms
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2176075-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 9.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Surface Mount Inductors - 2567611P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0150 microH
DCR 0.8500 ohms
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-0N5 0201DS-0N5XKEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details