Vishay Precision Group Inductance Vishay IHLP2020CZERR22M11.

Description
Inductance:220nH; RMS Current (Irms):21A; Inductor Construction:Shielde d; Saturation Current (Isat):14.5A; Product Range:IHLP-2020CZ-11 Series; DC Resistance Max:0.0039ohm; Inductance Tolerance:± 20%; Product Length:5.49mm RoHS Compliant: Yes
Datasheet
Description
Inductance:220nH; RMS Current (Irms):21A; Inductor Construction:Shielde d; Saturation Current (Isat):14.5A; Product Range:IHLP-2020CZ-11 Series; DC Resistance Max:0.0039ohm; Inductance Tolerance:± 20%; Product Length:5.49mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductance Vishay - 29AC6946 - Newark, An Avnet Company
Chicago, IL, United States
Inductance Vishay
29AC6946
Inductance Vishay 29AC6946
Inductance:220nH; RMS Current (Irms):21A; Inductor Construction:Shielde d; Saturation Current (Isat):14.5A; Product Range:IHLP-2020CZ-11 Series; DC Resistance Max:0.0039ohm; Inductance Tolerance:± 20%; Product Length:5.49mm RoHS Compliant: Yes

Inductance:220nH; RMS Current (Irms):21A; Inductor Construction:Shielded; Saturation Current (Isat):14.5A; Product Range:IHLP-2020CZ-11 Series; DC Resistance Max:0.0039ohm; Inductance Tolerance:± 20%; Product Length:5.49mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 29AC6946
Product Name Inductance Vishay
Mounting Option Surface Mount Technology
Inductance Range 0.2200 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0039 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP1JFTTD600PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0400 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chokes - 1624117-5 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
2 suppliers
Common Mode Chokes - 486-3148-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers