Vishay Intertechnology, Inc. Fixed Inductors IHLP2020CZER6R8M8A

Description
6.8µH Shielded Molded Inductor 3.2A 111mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Molded Inductor 3.2A 111mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP2020CZER6R8M8ACT-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Molded Inductor 3.2A 111mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 3.2A 111mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP2020CZER6R8M8ATR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Molded Inductor 3.2A 111mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 3.2A 111mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 6.8Uh, Shielded, 3.2A Rohs Compliant Vishay - 73AJ6874 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 6.8Uh, Shielded, 3.2A Rohs Compliant Vishay
73AJ6874
Power Inductor, 6.8Uh, Shielded, 3.2A Rohs Compliant Vishay 73AJ6874
POWER INDUCTOR, 6.8UH, SHIELDED, 3.2A ROHS COMPLIANT: YES

POWER INDUCTOR, 6.8UH, SHIELDED, 3.2A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP2020CZER6R8M8ACT-ND 73AJ6874
Product Name Fixed Inductors Power Inductor, 6.8Uh, Shielded, 3.2A Rohs Compliant Vishay
Operating Temperature -55 to 180 C (-67 to 356 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.1110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Smoothing Filter Chokes - C-3X - Triad Magnetics
Specs
Inductance Range 1.00E7 microH
Rated DC Current 50 milliamps
DCR 500 ohms
View Details
4 suppliers
Fixed Inductors - 1674-CL1008-2824JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details