Vishay Precision Group Fixed Inductors - IHLP2020CZER5R6M11 IHLP2020CZER5R6M11

Description
Manufacturer: Vishay Dale Win Source Part Number: 776703-IHLP2020CZER5 R6M11 Series: IHLP-2020CZ-11 Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Package: Nonstandard Current Rating: 4.25A Shielding: Shielded Inductance: 5.6μH Mounting: SMD Tolerance: ±20% Current - Saturation: 3.5A Frequency - Self Resonant: 23MHz Test Frequency: 100kHz Family Name: IHLP-2020CZ-11 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 70.6 mOhm Max Dimension: 0.216" L x 0.204" W (5.49mm x 5.18mm) Height - Seated (Maximum): 0.118" (3.00mm) Alternative Parts (Cross-Reference): IHLP2020CZEB5R6M1A; SRP5030TA-5R6M; 74437336056; ECS-MPIL0530-5R6MC; Introduction Date: December 08, 2008 ECCN: EAR99 Country of Origin: China, Israel, United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 776703-IHLP2020CZER5 R6M11 Series: IHLP-2020CZ-11 Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Package: Nonstandard Current Rating: 4.25A Shielding: Shielded Inductance: 5.6μH Mounting: SMD Tolerance: ±20% Current - Saturation: 3.5A Frequency - Self Resonant: 23MHz Test Frequency: 100kHz Family Name: IHLP-2020CZ-11 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 70.6 mOhm Max Dimension: 0.216" L x 0.204" W (5.49mm x 5.18mm) Height - Seated (Maximum): 0.118" (3.00mm) Alternative Parts (Cross-Reference): IHLP2020CZEB5R6M1A; SRP5030TA-5R6M; 74437336056; ECS-MPIL0530-5R6MC; Introduction Date: December 08, 2008 ECCN: EAR99 Country of Origin: China, Israel, United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - IHLP2020CZER5R6M11
776703-IHLP2020CZER5R6M11
Fixed Inductors - IHLP2020CZER5R6M11 776703-IHLP2020CZER5R6M11
Manufacturer: Vishay Dale Win Source Part Number: 776703-IHLP2020CZER5 R6M11 Series: IHLP-2020CZ-11 Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Package: Nonstandard Current Rating: 4.25A Shielding: Shielded Inductance: 5.6μH Mounting: SMD Tolerance: ±20% Current - Saturation: 3.5A Frequency - Self Resonant: 23MHz Test Frequency: 100kHz Family Name: IHLP-2020CZ-11 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 70.6 mOhm Max Dimension: 0.216" L x 0.204" W (5.49mm x 5.18mm) Height - Seated (Maximum): 0.118" (3.00mm) Alternative Parts (Cross-Reference): IHLP2020CZEB5R6M1A; SRP5030TA-5R6M; 74437336056; ECS-MPIL0530-5R6MC; Introduction Date: December 08, 2008 ECCN: EAR99 Country of Origin: China, Israel, United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Dale
Win Source Part Number: 776703-IHLP2020CZER5R6M11
Series: IHLP-2020CZ-11
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Package: Nonstandard
Current Rating: 4.25A
Shielding: Shielded
Inductance: 5.6μH
Mounting: SMD
Tolerance: ±20%
Current - Saturation: 3.5A
Frequency - Self Resonant: 23MHz
Test Frequency: 100kHz
Family Name: IHLP-2020CZ-11
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 70.6 mOhm Max
Dimension: 0.216" L x 0.204" W (5.49mm x 5.18mm)
Height - Seated (Maximum): 0.118" (3.00mm)
Alternative Parts (Cross-Reference): IHLP2020CZEB5R6M1A; SRP5030TA-5R6M; 74437336056; ECS-MPIL0530-5R6MC;
Introduction Date: December 08, 2008
ECCN: EAR99
Country of Origin: China, Israel, United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fixed Inductors - 541-1239-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1239-2-ND
Fixed Inductors 541-1239-2-ND
5.6µH Shielded Molded Inductor 4.25A 70.6mOhm Max Nonstandard

5.6µH Shielded Molded Inductor 4.25A 70.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1239-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1239-1-ND
Fixed Inductors 541-1239-1-ND
5.6µH Shielded Molded Inductor 4.25A 70.6mOhm Max Nonstandard

5.6µH Shielded Molded Inductor 4.25A 70.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1239-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1239-6-ND
Fixed Inductors 541-1239-6-ND
5.6µH Shielded Molded Inductor 4.25A 70.6mOhm Max Nonstandard

5.6µH Shielded Molded Inductor 4.25A 70.6mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 5.6UH 4.25A SMD 5.6¦H 4.25A 3.5A 4.25A - ¦20% Shielded 70.6 mOhm Max - IHLP2020CZER5R6M11 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 5.6UH 4.25A SMD 5.6¦H 4.25A 3.5A 4.25A - ¦20% Shielded 70.6 mOhm Max
IHLP2020CZER5R6M11
INDUCTOR POWER 5.6UH 4.25A SMD 5.6¦H 4.25A 3.5A 4.25A - ¦20% Shielded 70.6 mOhm Max IHLP2020CZER5R6M11
INDUCTOR POWER 5.6UH 4.25A SMD 5.6¦H 4.25A 3.5A 4.25A - ¦20% Shielded 70.6 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.118"" H (5.49mm x 5.18mm x 3.00mm) Surface Mount Digi-Reel«

INDUCTOR POWER 5.6UH 4.25A SMD 5.6¦H 4.25A 3.5A 4.25A - ¦20% Shielded 70.6 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.118"" H (5.49mm x 5.18mm x 3.00mm) Surface Mount Digi-Reel«

Supplier's Site
5.6uH 4.25A Inductor and Choke - 71-IHLP2020CZER5R6M11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.6uH 4.25A Inductor and Choke
71-IHLP2020CZER5R6M11
5.6uH 4.25A Inductor and Choke 71-IHLP2020CZER5R6M11
5.6uH Shielded SM Inductor, 4.25A, 20% Tol, 2020 Product overview: IHLP2020CZER5R6M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6uH, 4.25A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.6uH, 4.25A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020CZER5R6M1 1 can be used for catalog matching and distributor lookup.

5.6uH Shielded SM Inductor, 4.25A, 20% Tol, 2020 Product overview: IHLP2020CZER5R6M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6uH, 4.25A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.6uH, 4.25A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020CZER5R6M11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 5.6Uh, 3.5A, Smd; Inductance Vishay - 34R3953 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 5.6Uh, 3.5A, Smd; Inductance Vishay
34R3953
Inductor, Shielded, 5.6Uh, 3.5A, Smd; Inductance Vishay 34R3953
INDUCTOR, SHIELDED, 5.6UH, 3.5A, SMD; Inductance:5.6µH; RMS Current (Irms):4.25A; Inductor Construction:Shielde d; Saturation Current (Isat):3.5A; Product Range:-; Power Inductor Case:5.49mm x 5.18mm x 3mm; DC Resistance Max:0.0706ohmRoHS Compliant: Yes

INDUCTOR, SHIELDED, 5.6UH, 3.5A, SMD; Inductance:5.6µH; RMS Current (Irms):4.25A; Inductor Construction:Shielded; Saturation Current (Isat):3.5A; Product Range:-; Power Inductor Case:5.49mm x 5.18mm x 3mm; DC Resistance Max:0.0706ohmRoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 5.6Uh, 4.25A; Inductance Vishay - 77R1980 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 5.6Uh, 4.25A; Inductance Vishay
77R1980
Inductor, Shielded, 5.6Uh, 4.25A; Inductance Vishay 77R1980
INDUCTOR, SHIELDED, 5.6UH, 4.25A; Inductance:5.6µH; RMS Current (Irms):4.25A; Inductor Construction:Shielde d; Saturation Current (Isat):3.5A; Product Range:IHLP-2020CZ-11 Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

INDUCTOR, SHIELDED, 5.6UH, 4.25A; Inductance:5.6µH; RMS Current (Irms):4.25A; Inductor Construction:Shielded; Saturation Current (Isat):3.5A; Product Range:IHLP-2020CZ-11 Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - IHLP2020CZER5R6M11 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP2020CZER5R6M11
Fixed Inductors IHLP2020CZER5R6M11
FIXED IND 5.6UH 4.25A 70.6 MOHM

FIXED IND 5.6UH 4.25A 70.6 MOHM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 776703-IHLP2020CZER5R6M11 541-1239-2-ND IHLP2020CZER5R6M11 71-IHLP2020CZER5R6M11 34R3953 77R1980 IHLP2020CZER5R6M11
Product Name Fixed Inductors - IHLP2020CZER5R6M11 Fixed Inductors INDUCTOR POWER 5.6UH 4.25A SMD 5.6¦H 4.25A 3.5A 4.25A - ¦20% Shielded 70.6 mOhm Max 5.6uH 4.25A Inductor and Choke Inductor, Shielded, 5.6Uh, 3.5A, Smd; Inductance Vishay Inductor, Shielded, 5.6Uh, 4.25A; Inductance Vishay Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Application RF Choke General Purpose
Inductance Range 5.6 microH 5.6 microH 5.6 microH 5.6 microH 5.6 microH 5.6 microH
DCR 0.0706 ohms 0.0706 ohms 0.0706 ohms 0.0706 ohms 0.0706 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.1100 ohms
View Details
2 suppliers