Vishay Precision Group INDUCTOR POWER 5.6UH 3A SMD 5.6¦H 3A 4.1A 3A - ¦20% Shielded 108 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.118"" H (5.49mm x 5.18mm x 3.00mm) Surface Mount Digi-Reel« IHLP2020CZER5R6M01

Description
INDUCTOR POWER 5.6UH 3A SMD 5.6¦H 3A 4.1A 3A - ¦20% Shielded 108 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.118"" H (5.49mm x 5.18mm x 3.00mm) Surface Mount Digi-Reel«
Request a Quote Datasheet
Description
INDUCTOR POWER 5.6UH 3A SMD 5.6¦H 3A 4.1A 3A - ¦20% Shielded 108 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.118"" H (5.49mm x 5.18mm x 3.00mm) Surface Mount Digi-Reel«
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 5.6UH 3A SMD 5.6¦H 3A 4.1A 3A - ¦20% Shielded 108 mOhm Max - - General Purpose - 0.216
Anaheim, CA, United States
INDUCTOR POWER 5.6UH 3A SMD 5.6¦H 3A 4.1A 3A - ¦20% Shielded 108 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.118"" H (5.49mm x 5.18mm x 3.00mm) Surface Mount Digi-Reel«
IHLP2020CZER5R6M01
INDUCTOR POWER 5.6UH 3A SMD 5.6¦H 3A 4.1A 3A - ¦20% Shielded 108 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.118"" H (5.49mm x 5.18mm x 3.00mm) Surface Mount Digi-Reel« IHLP2020CZER5R6M01
INDUCTOR POWER 5.6UH 3A SMD 5.6¦H 3A 4.1A 3A - ¦20% Shielded 108 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.118"" H (5.49mm x 5.18mm x 3.00mm) Surface Mount Digi-Reel«

INDUCTOR POWER 5.6UH 3A SMD 5.6¦H 3A 4.1A 3A - ¦20% Shielded 108 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.118"" H (5.49mm x 5.18mm x 3.00mm) Surface Mount Digi-Reel«

Supplier's Site
Fixed Inductors - 541-1271-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1271-6-ND
Fixed Inductors 541-1271-6-ND
5.6µH Shielded Molded Inductor 3A 108mOhm Max Nonstandard

5.6µH Shielded Molded Inductor 3A 108mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1271-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1271-2-ND
Fixed Inductors 541-1271-2-ND
5.6µH Shielded Molded Inductor 3A 108mOhm Max Nonstandard

5.6µH Shielded Molded Inductor 3A 108mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1271-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1271-1-ND
Fixed Inductors 541-1271-1-ND
5.6µH Shielded Molded Inductor 3A 108mOhm Max Nonstandard

5.6µH Shielded Molded Inductor 3A 108mOhm Max Nonstandard

Buy Now Datasheet
5.6uH 100KHz 3A Inductor and Choke - 71-IHLP2020CZER5R6M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.6uH 100KHz 3A Inductor and Choke
71-IHLP2020CZER5R6M01
5.6uH 100KHz 3A Inductor and Choke 71-IHLP2020CZER5R6M01
Inductor Power Shielded Wirewound 5.6uH 20% 100KHz Powdered Iron 3A 0.108Ohm DCR 2020 T/R Product overview: IHLP2020CZER5R6M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6uH, 100KHz, 3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.6uH, 100KHz, 3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020CZER5R6M0 1 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 5.6uH 20% 100KHz Powdered Iron 3A 0.108Ohm DCR 2020 T/R Product overview: IHLP2020CZER5R6M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6uH, 100KHz, 3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.6uH, 100KHz, 3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020CZER5R6M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 5.6Uh, Shielded, 3A Rohs Compliant Vishay - 62AJ4039 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 5.6Uh, Shielded, 3A Rohs Compliant Vishay
62AJ4039
Inductor, 5.6Uh, Shielded, 3A Rohs Compliant Vishay 62AJ4039
INDUCTOR, 5.6UH, SHIELDED, 3A ROHS COMPLIANT: YES

INDUCTOR, 5.6UH, SHIELDED, 3A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHLP2020CZER5R6M01 541-1271-6-ND 71-IHLP2020CZER5R6M01 62AJ4039
Product Name INDUCTOR POWER 5.6UH 3A SMD 5.6¦H 3A 4.1A 3A - ¦20% Shielded 108 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.118"" H (5.49mm x 5.18mm x 3.00mm) Surface Mount Digi-Reel« Fixed Inductors 5.6uH 100KHz 3A Inductor and Choke Inductor, 5.6Uh, Shielded, 3A Rohs Compliant Vishay
Application General Purpose
Inductance Range 5.6 microH 5.6 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.1080 ohms 0.1080 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J123JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Power Inductors - 1-2176639-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 390 microH
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Filters - Common Mode Chokes - 1059200-DFK-25-0002 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.2500 ohms
View Details
2 suppliers