Vishay Intertechnology, Inc. Fixed Inductors IHLP2020CZER4R7M8A

Description
4.7µH Shielded Molded Inductor 4.1A 78.3mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Molded Inductor 4.1A 78.3mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP2020CZER4R7M8ACT-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Molded Inductor 4.1A 78.3mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 4.1A 78.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP2020CZER4R7M8ATR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Molded Inductor 4.1A 78.3mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 4.1A 78.3mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 4.7Uh, Shielded, 4.1A Rohs Compliant Vishay - 73AJ6873 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 4.7Uh, Shielded, 4.1A Rohs Compliant Vishay
73AJ6873
Power Inductor, 4.7Uh, Shielded, 4.1A Rohs Compliant Vishay 73AJ6873
POWER INDUCTOR, 4.7UH, SHIELDED, 4.1A ROHS COMPLIANT: YES

POWER INDUCTOR, 4.7UH, SHIELDED, 4.1A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP2020CZER4R7M8ACT-ND 73AJ6873
Product Name Fixed Inductors Power Inductor, 4.7Uh, Shielded, 4.1A Rohs Compliant Vishay
Operating Temperature -55 to 180 C (-67 to 356 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0783 ohms
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-1624112-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0036 microH
View Details
2 suppliers
Surface Mount Inductors - 1678510 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 55
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-11N 0302CS-11NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details