Vishay Precision Group Inductor, Shielded, 4.7Uh, 3.5A; Inductance Vishay IHLP2020CZER4R7M01.

Description
INDUCTOR, SHIELDED, 4.7UH, 3.5A; Inductance:4.7µH; RMS Current (Irms):3.5A; Inductor Construction:Shielde d; Saturation Current (Isat):8.2A; Product Range:IHLP-2020CZ-01 Series; DC Resistance Max:0.0775ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Description
INDUCTOR, SHIELDED, 4.7UH, 3.5A; Inductance:4.7µH; RMS Current (Irms):3.5A; Inductor Construction:Shielde d; Saturation Current (Isat):8.2A; Product Range:IHLP-2020CZ-01 Series; DC Resistance Max:0.0775ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 4.7Uh, 3.5A; Inductance Vishay - 29AC6949 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 4.7Uh, 3.5A; Inductance Vishay
29AC6949
Inductor, Shielded, 4.7Uh, 3.5A; Inductance Vishay 29AC6949
INDUCTOR, SHIELDED, 4.7UH, 3.5A; Inductance:4.7µH; RMS Current (Irms):3.5A; Inductor Construction:Shielde d; Saturation Current (Isat):8.2A; Product Range:IHLP-2020CZ-01 Series; DC Resistance Max:0.0775ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 4.7UH, 3.5A; Inductance:4.7µH; RMS Current (Irms):3.5A; Inductor Construction:Shielded; Saturation Current (Isat):8.2A; Product Range:IHLP-2020CZ-01 Series; DC Resistance Max:0.0775ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 29AC6949
Product Name Inductor, Shielded, 4.7Uh, 3.5A; Inductance Vishay
Mounting Option Surface Mount Technology
Inductance Range 4.7 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0775 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Rod Core Inductor - RC-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 5600 microH
DCR 6.1 ohms
View Details
3 suppliers
Common Mode Chokes - 2322853 - RS Components, Ltd.
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Core Material Nano Crystal
Application Common Mode Choke
View Details
Surface Mount Inductors - 1670297 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 100 microH
View Details