Vishay IHLP2020CZER4R7M01
SMD Power Inductor 4.7uH 3.5A Shielded 2020 Product overview: IHLP2020CZER4R7M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 3.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 3.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020CZER4R7M0
INDUCTOR POWER 4.7UH 3.5A SMD 4.7¦H 3.5A 8.2A 3.5A - ¦20% Shielded 77.5 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.118"" H (5.49mm x 5.18mm x 3.00mm) Surface Mount Digi-Reel«
4.7µH Shielded Molded Inductor 3.5A 77.5mOhm Max Nonstandard
4.7µH Shielded Molded Inductor 3.5A 77.5mOhm Max Nonstandard
4.7µH Shielded Molded Inductor 3.5A 77.5mOhm Max Nonstandard
INDUCTOR, SHIELDED, 4.7UH, 3.5A; Inductance:4.7µH; RMS Current (Irms):3.5A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 4.7UH, 3.5A; Inductance:4.7µH; RMS Current (Irms):3.5A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 4.7UH, 3.5A ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 7486915P | 7486915 | 71-IHLP2020CZER4R7M01 | IHLP2020CZER4R7M01 | 541-1270-2-ND | 56AC1021 | 91AH7624 |
| Product Name | Surface Mount Inductors | Surface Mount Inductors | SMD 4.7uH 3.5A Inductor and Choke | INDUCTOR POWER 4.7UH 3.5A SMD 4.7¦H 3.5A 8.2A 3.5A - ¦20% Shielded 77.5 mOhm Max | Fixed Inductors | Inductor, Shielded, 4.7Uh, 3.5A; Inductance Vishay | Inductor, Shielded, 4.7Uh, 3.5A Rohs Compliant Vishay |
| Inductance Range | 4.7 microH | 4.7 microH | 4.7 microH | 4.7 microH | 4.7 microH | ||
| DCR | 0.0775 ohms | 0.0775 ohms | 0.0775 ohms | ||||
| Rated DC Current | 3500 milliamps | 8200 milliamps | 3500 milliamps | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| EIA Case Size | 2020 | 2020 |