Vishay Intertechnology, Inc. Fixed Inductors - IHLP2020CZER2R2M5A IHLP2020CZER2R2M5A

Description
Manufacturer: Vishay Win Source Part Number: 874437-IHLP2020CZER2 R2M5A Series: IHLP-2020CZ-5A Operating Temperature Range: -55°C ~ 155°C Features: Shielded Molded Inductor 26mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.8000 Other Part Number: 541-IHLP2020CZER2R2M 5ATR, 541-IHLP2020CZER2R2M 5ACT
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 874437-IHLP2020CZER2 R2M5A Series: IHLP-2020CZ-5A Operating Temperature Range: -55°C ~ 155°C Features: Shielded Molded Inductor 26mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.8000 Other Part Number: 541-IHLP2020CZER2R2M 5ATR, 541-IHLP2020CZER2R2M 5ACT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - IHLP2020CZER2R2M5A
874437-IHLP2020CZER2R2M5A
Fixed Inductors - IHLP2020CZER2R2M5A 874437-IHLP2020CZER2R2M5A
Manufacturer: Vishay Win Source Part Number: 874437-IHLP2020CZER2 R2M5A Series: IHLP-2020CZ-5A Operating Temperature Range: -55°C ~ 155°C Features: Shielded Molded Inductor 26mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.8000 Other Part Number: 541-IHLP2020CZER2R2M 5ATR, 541-IHLP2020CZER2R2M 5ACT

Manufacturer: Vishay
Win Source Part Number: 874437-IHLP2020CZER2R2M5A
Series: IHLP-2020CZ-5A
Operating Temperature Range: -55°C ~ 155°C
Features: Shielded Molded Inductor 26mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8504.50.8000
Other Part Number: 541-IHLP2020CZER2R2M5ATR, 541-IHLP2020CZER2R2M5ACT

Buy Now Datasheet
Automotive 2.2uH 100KHz 6.6A Inductor and Choke - 71-IHLP2020CZER2R2M5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 2.2uH 100KHz 6.6A Inductor and Choke
71-IHLP2020CZER2R2M5A
Automotive 2.2uH 100KHz 6.6A Inductor and Choke 71-IHLP2020CZER2R2M5A
Inductor Power Shielded Wirewound 2.2uH 20% 100KHz Powdered Iron 6.6A 0.026Ohm DCR 2020 Automotive T/R Product overview: IHLP2020CZER2R2M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uH, 100KHz, 6.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.2uH, 100KHz, 6.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020CZER2R2M5 A can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 2.2uH 20% 100KHz Powdered Iron 6.6A 0.026Ohm DCR 2020 Automotive T/R Product overview: IHLP2020CZER2R2M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uH, 100KHz, 6.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.2uH, 100KHz, 6.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020CZER2R2M5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-IHLP2020CZER2R2M5ATR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Molded Inductor 6.6A 26mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 6.6A 26mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP2020CZER2R2M5ACT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Molded Inductor 6.6A 26mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 6.6A 26mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 2.2Uh, Shielded, 6.6A Rohs Compliant Vishay - 62AJ4038 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Shielded, 6.6A Rohs Compliant Vishay
62AJ4038
Inductor, 2.2Uh, Shielded, 6.6A Rohs Compliant Vishay 62AJ4038
INDUCTOR, 2.2UH, SHIELDED, 6.6A ROHS COMPLIANT: YES

INDUCTOR, 2.2UH, SHIELDED, 6.6A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 874437-IHLP2020CZER2R2M5A 71-IHLP2020CZER2R2M5A 541-IHLP2020CZER2R2M5ATR-ND 62AJ4038
Product Name Fixed Inductors - IHLP2020CZER2R2M5A Automotive 2.2uH 100KHz 6.6A Inductor and Choke Fixed Inductors Inductor, 2.2Uh, Shielded, 6.6A Rohs Compliant Vishay
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - AX02-301R5-T-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details