Vishay Intertechnology, Inc. 2.2uH 100KHz 6.6A Inductor and Choke IHLP2020CZER2R2M51

Description
Inductor Power Shielded Wirewound 2.2uH 20% 100KHz Powdered Iron 6.6A 0.026Ohm DCR 2020 T/R Product overview: IHLP2020CZER2R2M51 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 100KHz, 6.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 100KHz, 6.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020CZER2R2M5 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 2.2uH 20% 100KHz Powdered Iron 6.6A 0.026Ohm DCR 2020 T/R Product overview: IHLP2020CZER2R2M51 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 100KHz, 6.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 100KHz, 6.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020CZER2R2M5 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.2uH 100KHz 6.6A Inductor and Choke - 71-IHLP2020CZER2R2M51 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2uH 100KHz 6.6A Inductor and Choke
71-IHLP2020CZER2R2M51
2.2uH 100KHz 6.6A Inductor and Choke 71-IHLP2020CZER2R2M51
Inductor Power Shielded Wirewound 2.2uH 20% 100KHz Powdered Iron 6.6A 0.026Ohm DCR 2020 T/R Product overview: IHLP2020CZER2R2M51 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 100KHz, 6.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 100KHz, 6.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020CZER2R2M5 1 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 2.2uH 20% 100KHz Powdered Iron 6.6A 0.026Ohm DCR 2020 T/R Product overview: IHLP2020CZER2R2M51 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 100KHz, 6.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 100KHz, 6.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020CZER2R2M51 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-IHLP2020CZER2R2M51DKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Inductor 6.6A 26mOhm Max Nonstandard

2.2µH Shielded Inductor 6.6A 26mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP2020CZER2R2M51CT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Inductor 6.6A 26mOhm Max Nonstandard

2.2µH Shielded Inductor 6.6A 26mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP2020CZER2R2M51TR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Inductor 6.6A 26mOhm Max Nonstandard

2.2µH Shielded Inductor 6.6A 26mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHLP2020CZER2R2M51 541-IHLP2020CZER2R2M51DKR-ND
Product Name 2.2uH 100KHz 6.6A Inductor and Choke Fixed Inductors
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Core Material Metal Composite
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC06E110TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 119
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1462593 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 30 microH
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-DKFP-C21C-041N-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details