Vishay Intertechnology, Inc. Fixed Inductors IHLP2020CZER1R5MA1

Description
1.5µH Shielded Inductor 7.2A 20.7mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Shielded Inductor 7.2A 20.7mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP2020CZER1R5MA1TR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Inductor 7.2A 20.7mOhm Max Nonstandard

1.5µH Shielded Inductor 7.2A 20.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP2020CZER1R5MA1CT-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Inductor 7.2A 20.7mOhm Max Nonstandard

1.5µH Shielded Inductor 7.2A 20.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP2020CZER1R5MA1DKR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Inductor 7.2A 20.7mOhm Max Nonstandard

1.5µH Shielded Inductor 7.2A 20.7mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 541-IHLP2020CZER1R5MA1TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3126-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Smoothing Filter Chokes - C-3X - Triad Magnetics
Specs
Inductance Range 1.00E7 microH
Rated DC Current 50 milliamps
DCR 500 ohms
View Details
4 suppliers
Power Inductors - ECS-HCMPI-0503Q-R80M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers