Vishay Intertechnology, Inc. 1.5uH 100KHz 7.9A Inductor and Choke IHLP2020CZER1R5M51

Description
Inductor Power Shielded Wirewound 1.5uH 20% 100KHz Powdered Iron 7.9A 0.0198Ohm DCR 2020 T/R Product overview: IHLP2020CZER1R5M51 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5uH, 100KHz, 7.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5uH, 100KHz, 7.9A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020CZER1R5M5 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 1.5uH 20% 100KHz Powdered Iron 7.9A 0.0198Ohm DCR 2020 T/R Product overview: IHLP2020CZER1R5M51 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5uH, 100KHz, 7.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5uH, 100KHz, 7.9A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020CZER1R5M5 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5uH 100KHz 7.9A Inductor and Choke - 71-IHLP2020CZER1R5M51 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5uH 100KHz 7.9A Inductor and Choke
71-IHLP2020CZER1R5M51
1.5uH 100KHz 7.9A Inductor and Choke 71-IHLP2020CZER1R5M51
Inductor Power Shielded Wirewound 1.5uH 20% 100KHz Powdered Iron 7.9A 0.0198Ohm DCR 2020 T/R Product overview: IHLP2020CZER1R5M51 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5uH, 100KHz, 7.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5uH, 100KHz, 7.9A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020CZER1R5M5 1 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 1.5uH 20% 100KHz Powdered Iron 7.9A 0.0198Ohm DCR 2020 T/R Product overview: IHLP2020CZER1R5M51 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5uH, 100KHz, 7.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5uH, 100KHz, 7.9A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020CZER1R5M51 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-IHLP2020CZER1R5M51TR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Inductor 7.9A 19.8mOhm Max Nonstandard

1.5µH Shielded Inductor 7.9A 19.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP2020CZER1R5M51CT-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Inductor 7.9A 19.8mOhm Max Nonstandard

1.5µH Shielded Inductor 7.9A 19.8mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHLP2020CZER1R5M51 541-IHLP2020CZER1R5M51TR-ND
Product Name 1.5uH 100KHz 7.9A Inductor and Choke Fixed Inductors
Standards and Certifications RoHS
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J184JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0.014uH 250MHz 0.32A Inductor and Choke - 71-0201CS-14NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 1909784 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 22
View Details