Vishay Intertechnology, Inc. Fixed Inductors IHLP2020CZER1R0M8A

Description
1µH Shielded Molded Inductor 10.8A 12.1mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Molded Inductor 10.8A 12.1mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP2020CZER1R0M8ATR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Molded Inductor 10.8A 12.1mOhm Max Nonstandard

1µH Shielded Molded Inductor 10.8A 12.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP2020CZER1R0M8ACT-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Molded Inductor 10.8A 12.1mOhm Max Nonstandard

1µH Shielded Molded Inductor 10.8A 12.1mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 1Uh, Shielded, 10.8A Rohs Compliant Vishay - 73AJ6867 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 1Uh, Shielded, 10.8A Rohs Compliant Vishay
73AJ6867
Power Inductor, 1Uh, Shielded, 10.8A Rohs Compliant Vishay 73AJ6867
POWER INDUCTOR, 1UH, SHIELDED, 10.8A ROHS COMPLIANT: YES

POWER INDUCTOR, 1UH, SHIELDED, 10.8A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP2020CZER1R0M8ATR-ND 73AJ6867
Product Name Fixed Inductors Power Inductor, 1Uh, Shielded, 10.8A Rohs Compliant Vishay
Operating Temperature -55 to 180 C (-67 to 356 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0121 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J333JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 2567651P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0075 microH
DCR 0.2400 ohms
View Details
Common Mode Chokes - 486-DKFP-A21A-D312-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details