Vishay Intertechnology, Inc. SMD 1UH 10.8A 12.1MOHM Inductor and Choke IHLP2020CZER1R0M5A

Description
FIXED IND 1UH 10.8A 12.1MOHM SMD Product overview: IHLP2020CZER1R0M5A from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 10.8A, 12.1MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 10.8A, 12.1MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020CZER1R0M5 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1UH 10.8A 12.1MOHM SMD Product overview: IHLP2020CZER1R0M5A from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 10.8A, 12.1MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 10.8A, 12.1MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020CZER1R0M5 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1UH 10.8A 12.1MOHM Inductor and Choke - 71-IHLP2020CZER1R0M5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 10.8A 12.1MOHM Inductor and Choke
71-IHLP2020CZER1R0M5A
SMD 1UH 10.8A 12.1MOHM Inductor and Choke 71-IHLP2020CZER1R0M5A
FIXED IND 1UH 10.8A 12.1MOHM SMD Product overview: IHLP2020CZER1R0M5A from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 10.8A, 12.1MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 10.8A, 12.1MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020CZER1R0M5 A can be used for catalog matching and distributor lookup.

FIXED IND 1UH 10.8A 12.1MOHM SMD Product overview: IHLP2020CZER1R0M5A from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 10.8A, 12.1MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 10.8A, 12.1MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020CZER1R0M5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-IHLP2020CZER1R0M5ATR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Molded Inductor 10.8A 12.1mOhm Max Nonstandard

1µH Shielded Molded Inductor 10.8A 12.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP2020CZER1R0M5ACT-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Molded Inductor 10.8A 12.1mOhm Max Nonstandard

1µH Shielded Molded Inductor 10.8A 12.1mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHLP2020CZER1R0M5A 541-IHLP2020CZER1R0M5ATR-ND
Product Name SMD 1UH 10.8A 12.1MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Molded
Core Material Composite
Inductance Range 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-303R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J624JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details