Vishay Precision Group Inductance Vishay IHLP2020CZER1R0M11.

Description
Inductance:1µH; RMS Current (Irms):10A; Inductor Construction:Shielde d; Saturation Current (Isat):6.5A; Product Range:-; Power Inductor Case:5.49mm x 5.18mm x 3mm; DC Resistance Max:0.011ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Description
Inductance:1µH; RMS Current (Irms):10A; Inductor Construction:Shielde d; Saturation Current (Isat):6.5A; Product Range:-; Power Inductor Case:5.49mm x 5.18mm x 3mm; DC Resistance Max:0.011ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductance Vishay - 26AC0426 - Newark, An Avnet Company
Chicago, IL, United States
Inductance Vishay
26AC0426
Inductance Vishay 26AC0426
Inductance:1µH; RMS Current (Irms):10A; Inductor Construction:Shielde d; Saturation Current (Isat):6.5A; Product Range:-; Power Inductor Case:5.49mm x 5.18mm x 3mm; DC Resistance Max:0.011ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Inductance:1µH; RMS Current (Irms):10A; Inductor Construction:Shielded; Saturation Current (Isat):6.5A; Product Range:-; Power Inductor Case:5.49mm x 5.18mm x 3mm; DC Resistance Max:0.011ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 26AC0426
Product Name Inductance Vishay
Mounting Option Surface Mount Technology
Inductance Range 1 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - FIE220-1-B - 1035730-FIE220-1-B - Win Source Electronics
Specs
Mounting Option Through Hole
Technology Standard; Wirewound
Core Material Ferrite
View Details
3 suppliers
800uH 500mA 800mOhm Inductor and Choke - 839-DSO1-175-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 8.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Surface Mount Inductors - 1678546 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details