INDUCTOR POWER 1.0UH 9.2A SMD 1¦H 9.2A 12A 9.2A - ¦20% Shielded 13.7 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.118"" H (5.49mm x 5.18mm x 3.00mm) Surface Mount Digi-Reel«
1uH 9.2A Shielded SMD Power Inductor, 20% Tol, 13.7mR DCR Product overview: IHLP2020CZER1R0M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH, 9.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, 9.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020CZER1R0M0
1µH Shielded Molded Inductor 9.2A 13.7mOhm Max Nonstandard
1µH Shielded Molded Inductor 9.2A 13.7mOhm Max Nonstandard
1µH Shielded Molded Inductor 9.2A 13.7mOhm Max Nonstandard
INDUCTOR, POWER, 1UH, 9.2A, 20%; Inductance:1µH; RMS Current (Irms):9.2A; Inductor Construction:Shielde
INDUCTOR, POWER, 1UH, 9.2A, 20%, FULL REEL; Inductance:1µH; RMS Current (Irms):9.2A; Inductor Construction:Shielde
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | IHLP2020CZER1R0M01 | 71-IHLP2020CZER1R0M01 | 541-1266-6-ND | 29Y2599 |
| Product Name | INDUCTOR POWER 1.0UH 9.2A SMD 1¦H 9.2A 12A 9.2A - ¦20% Shielded 13.7 mOhm Max | SMD 1uH 9.2A Inductor and Choke | Fixed Inductors | Inductor, Power, 1Uh, 9.2A, 20%; Inductance Vishay |
| Application | General Purpose | |||
| Inductance Range | 1 microH | 1 microH | 1 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| DCR | 0.0137 ohms | 0.0137 ohms | ||
| Core Material | Metal, Composite |