FIXED IND 100NH 23A 3.16 MOHM
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 564994 | 541-IHLP2020CZEKR10M01TR-ND |
| Product Name | Surface Mount Inductors | Fixed Inductors |
| Rated DC Current | 23000 milliamps | 27000 milliamps |
| Standards and Certifications | RoHS | |
| EIA Case Size | EK | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology |