Vishay Intertechnology, Inc. Fixed Inductors IHLP2020BZETR22M01

Description
220nH Shielded Molded Inductor 15A 5.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
220nH Shielded Molded Inductor 15A 5.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-9908-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-9908-2-ND
Fixed Inductors 541-9908-2-ND
220nH Shielded Molded Inductor 15A 5.2mOhm Max Nonstandard

220nH Shielded Molded Inductor 15A 5.2mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 541-9908-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0052 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-137-417-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Molded SMD Inductors - 1624097-3 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 1000 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details