Vishay Intertechnology, Inc. Fixed Inductors IHLP2020BZET2R2M11

Description
2.2µH Shielded Molded Inductor 5A 37.7mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Molded Inductor 5A 37.7mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-9923-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-9923-2-ND
Fixed Inductors 541-9923-2-ND
2.2µH Shielded Molded Inductor 5A 37.7mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 5A 37.7mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 541-9923-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0377 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1625812-2 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
Surface Mount Inductors - 2567687P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0047 microH
DCR 0.1600 ohms
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-9N5 0402CS-9N5XJRW , 0402CS-9N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details