Shielded Fixed Inductor, 0.47uH, 21A, 2020 SMD Product overview: IHLP2020BZERR47M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uH, 21A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.47uH, 21A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020BZERR47M0
INDUCTOR POWER .47UH 11.5A SMD 470nH 11.5A 21A 11.5A - ¦20% Shielded 8.8 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.078"" H (5.49mm x 5.18mm x 2.00mm) Surface Mount Digi-Reel«
Vishay IHLP2020BZERR47M01
470nH Shielded Molded Inductor 11.5A 9.4mOhm Max Nonstandard
470nH Shielded Molded Inductor 11.5A 9.4mOhm Max Nonstandard
470nH Shielded Molded Inductor 11.5A 9.4mOhm Max Nonstandard
INDUCTOR, SHIELDED, 470NH, 21A, SMD; Product Range:-; Inductance:470nH; Inductance Tolerance: 20%; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 470NH, 21A, SMD; Inductance:470nH; RMS Current (Irms):11.5A; Inductor Construction:Shielde
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-IHLP2020BZERR47M01 | IHLP2020BZERR47M01 | 2237255P | 541-1085-2-ND | 05R7400 | 81Y7967 |
| Product Name | SMD 0.47uH 21A Inductor and Choke | INDUCTOR POWER .47UH 11.5A SMD 470nH 11.5A 21A 11.5A - ¦20% Shielded 8.8 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.078"" H (5.49mm x 5.18mm x 2.00mm) Surface Mount Digi-Reel« | Surface Mount Inductors | Fixed Inductors | Inductor, Shielded, 470Nh, 21A, Smd; Product Range Vishay | Inductor, Shielded, 470Nh, 21A, Smd; Inductance Vishay |
| Core Material | Metal, Composite, Ferrite | |||||
| Inductance Range | 0.4700 microH | 0.4700 microH | 0.4700 microH | 0.4700 microH | 0.4700 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||
| Molded / Shielded | Shielded | Molded; Shielded | Shielded | Shielded |