SMD Power Inductor 330nH 20% 13A Shielded 2020 Product overview: IHLP2020BZERR33M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 13A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 13A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020BZERR33M1
Manufacturer: Vishay Dale
Win Source Part Number: 1327449-IHLP2020BZER
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Molded
Shielding: Shielded
Size / Dimension: 0.216" L x 0.204" W (5.49mm x 5.18mm)
Inductance: 330 nH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±20%
Frequency - Self Resonant: 108MHz
DC Resistance (DCR): 5.9mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
Current Rating (Amps): 13 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Other Part Number: 541-1214-1,541-1214-
Current - Saturation (Isat): 7.5A
RoHS Status: ROHS3 Compliant
330nH Shielded Molded Inductor 13A 5.9mOhm Max Nonstandard
INDUCTOR POWER .33UH 13A SMD 330nH 13A 7.5A 13A - ¦20% Shielded 5.9 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.078"" H (5.49mm x 5.18mm x 2.00mm) Surface Mount Digi-Reel«
Surface Mount Power Inductor, IHLP-2020BZ-11 Series, 330 nH, 20%, Shielded, 5900 ohm, 13 A RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 71-IHLP2020BZERR33M11 | 1327449-IHLP2020BZERR33M11 | 541-1214-2-ND | IHLP2020BZERR33M11 | 34R3942 |
| Product Name | SMD 13A Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | INDUCTOR POWER .33UH 13A SMD 330nH 13A 7.5A 13A - ¦20% Shielded 5.9 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.078"" H (5.49mm x 5.18mm x 2.00mm) Surface Mount Digi-Reel« | Surface Mount Power Inductor, Ihlp-2020Bz-11 Series, 330 Nh, 20%, Shielded, 5900 Ohm, 13 A Rohs Compliant Vishay |
| Core Material | Metal, Composite | ||||
| Inductance Range | 0.3300 microH | 0.3300 microH | 0.3300 microH | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Molded / Shielded | Shielded | Molded; Shielded | Shielded |