Manufacturer: Vishay Dale
Win Source Part Number: 1327487-IHLP2020BZER
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Molded
Shielding: Shielded
Size / Dimension: 0.216" L x 0.204" W (5.49mm x 5.18mm)
Inductance: 220 nH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±20%
Frequency - Self Resonant: 146MHz
DC Resistance (DCR): 4.5mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
Current Rating (Amps): 17 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Other Part Number: 541-1213-1,541-1213-
Current - Saturation (Isat): 13A
RoHS Status: ROHS3 Compliant
220nH Shielded Molded Inductor 17A 4.5mOhm Max Nonstandard
220nH Shielded Molded Inductor 17A 4.5mOhm Max Nonstandard
INDUCTOR POWER .22UH 17A SMD 220nH 17A 13A 17A - ¦20% Shielded 4.5 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.078"" H (5.49mm x 5.18mm x 2.00mm) Surface Mount Digi-Reel«
SMD Power Inductor 0.22uH 17A Shielded 2020 Product overview: IHLP2020BZERR22M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22uH, 17A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.22uH, 17A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020BZERR22M1
| Win Source Electronics | DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 1327487-IHLP2020BZERR22M11 | 541-1213-1-ND | IHLP2020BZERR22M11 | 71-IHLP2020BZERR22M11 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | INDUCTOR POWER .22UH 17A SMD 220nH 17A 13A 17A - ¦20% Shielded 4.5 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.078"" H (5.49mm x 5.18mm x 2.00mm) Surface Mount Digi-Reel« | SMD 0.22uH 17A Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | ||
| Application | RF Choke | General Purpose | ||
| Configuration | Fixed | Fixed | ||
| Inductance Range | 0.2200 microH | 0.2200 microH | 0.2200 microH |