The Vishay IHLP-2020BZ-01 inductor features an inductance value of 4.7 OºH with a tolerance of ±20%. It is designed for high saturation applications, capable of handling a saturation current of 5.0 A and an RMS current of 2.8 A. The inductor has a low DC resistance of 0.0052 ohms, making it suitable for efficient power applications. It operates within a temperature range of -55 °C to +125 °C and is rated for a maximum operating voltage of 50 V. The shielded construction minimizes buzz noise and allows for high transient current handling without saturation. This inductor is ideal for use in DC/DC converters, battery-powered devices, and high current power supplies.
Inductance:220nH; RMS Current (Irms):15A; Inductor Construction:Shielde
| Newark, An Avnet Company | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 23AC5792 |
| Product Name | Inductance Vishay |
| Mounting Option | Surface Mount Technology |
| Inductance Range | 0.2200 microH |
| Inductance Tolerance | 20 (+/- %) |
| DCR | 0.0052 ohms |