INDUCTOR POWER .10UH 21A SMD 100nH 21A 25A 21A - ¦20% Shielded 2.9 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.078"" H (5.49mm x 5.18mm x 2.00mm) Surface Mount Digi-Reel«
Manufacturer: Vishay Dale
Win Source Part Number: 1327483-IHLP2020BZER
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Molded
Shielding: Shielded
Size / Dimension: 0.216" L x 0.204" W (5.49mm x 5.18mm)
Inductance: 100 nH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±20%
Frequency - Self Resonant: 266MHz
DC Resistance (DCR): 2.9mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
Current Rating (Amps): 21 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Other Part Number: 541-1211-1,541-1211-
Current - Saturation (Isat): 25A
RoHS Status: ROHS3 Compliant
SMD Power Inductor 0.1uH 21A Shielded 2020 Product overview: IHLP2020BZERR10M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uH, 21A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.1uH, 21A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020BZERR10M1
100nH Shielded Molded Inductor 21A 2.9mOhm Max Nonstandard
100nH Shielded Molded Inductor 21A 2.9mOhm Max Nonstandard
100nH Shielded Molded Inductor 21A 2.9mOhm Max Nonstandard
FIXED IND 100NH 21A 2.9 MOHM SMD
| ASAP Semiconductor LLC | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | IHLP2020BZERR10M11 | 1327483-IHLP2020BZERR10M11 | 71-IHLP2020BZERR10M11 | 541-1211-6-ND | IHLP2020BZERR10M11 |
| Product Name | INDUCTOR POWER .10UH 21A SMD 100nH 21A 25A 21A - ¦20% Shielded 2.9 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.078"" H (5.49mm x 5.18mm x 2.00mm) Surface Mount Digi-Reel« | Inductors, Coils, Chokes - Fixed Inductors | SMD 0.1uH 21A Inductor and Choke | Fixed Inductors | Fixed Inductors |
| Application | General Purpose | RF Choke | |||
| Inductance Range | 0.1000 microH | 0.1000 microH | 0.1000 microH | 0.1000 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| DCR | 0.0029 ohms | 0.0029 ohms | 0.0029 ohms | 0.0029 ohms | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |