Vishay Precision Group Inductance Vishay IHLP2020BZERR10M11.

Description
Inductance:100nH; RMS Current (Irms):21A; Inductor Construction:Shielde d; Saturation Current (Isat):25A; Product Range:IHLP-2020BZ-11 Series; Power Inductor Case:5.49mm x 5.18mm x 2mm; DC Resistance Max:0.0029ohm; Product Height:2mm RoHS Compliant: Yes
Description
Inductance:100nH; RMS Current (Irms):21A; Inductor Construction:Shielde d; Saturation Current (Isat):25A; Product Range:IHLP-2020BZ-11 Series; Power Inductor Case:5.49mm x 5.18mm x 2mm; DC Resistance Max:0.0029ohm; Product Height:2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductance Vishay - 23AC5791 - Newark, An Avnet Company
Chicago, IL, United States
Inductance Vishay
23AC5791
Inductance Vishay 23AC5791
Inductance:100nH; RMS Current (Irms):21A; Inductor Construction:Shielde d; Saturation Current (Isat):25A; Product Range:IHLP-2020BZ-11 Series; Power Inductor Case:5.49mm x 5.18mm x 2mm; DC Resistance Max:0.0029ohm; Product Height:2mm RoHS Compliant: Yes

Inductance:100nH; RMS Current (Irms):21A; Inductor Construction:Shielded; Saturation Current (Isat):25A; Product Range:IHLP-2020BZ-11 Series; Power Inductor Case:5.49mm x 5.18mm x 2mm; DC Resistance Max:0.0029ohm; Product Height:2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 23AC5791
Product Name Inductance Vishay
Mounting Option Surface Mount Technology
Inductance Range 0.1000 microH
DCR 0.0029 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J106JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1678546 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
Fixed Inductors - 0302CS-18NXJLW - 1133487-0302CS-18NXJLW - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Power Inductors - ECS-MPIL0530-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers