Vishay Precision Group Fixed Inductors IHLP2020BZER4R7M5A

Description
4.7µH Shielded Molded Inductor 3.2A 95.3mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Molded Inductor 3.2A 95.3mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHLP2020BZER4R7M5A-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLP2020BZER4R7M5A-ND
Fixed Inductors IHLP2020BZER4R7M5A-ND
4.7µH Shielded Molded Inductor 3.2A 95.3mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 3.2A 95.3mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 4.7Uh, Shielded, 3.2A Rohs Compliant Vishay - 29AK0305 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 4.7Uh, Shielded, 3.2A Rohs Compliant Vishay
29AK0305
Power Inductor, 4.7Uh, Shielded, 3.2A Rohs Compliant Vishay 29AK0305
POWER INDUCTOR, 4.7UH, SHIELDED, 3.2A ROHS COMPLIANT: YES

POWER INDUCTOR, 4.7UH, SHIELDED, 3.2A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHLP2020BZER4R7M5A-ND 29AK0305
Product Name Fixed Inductors Power Inductor, 4.7Uh, Shielded, 3.2A Rohs Compliant Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0953 ohms
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-1624110-3 - TE Connectivity
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Leaded Inductors - 1048444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 47 microH
Lead Style Radial; Radial
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-3N0 0402CT-3N0XJRW , 0402CT-3N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details