INDUCTOR POWER 2.2UH 5A SMD 2.2¦H 5A 5.5A 5A - ¦20% Shielded 37.7 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.078"" H (5.49mm x 5.18mm x 2.00mm) Surface Mount Digi-Reel«
2.2µH Shielded Molded Inductor 5A 37.7mOhm Max Nonstandard
2.2µH Shielded Molded Inductor 5A 37.7mOhm Max Nonstandard
2.2µH Shielded Molded Inductor 5A 37.7mOhm Max Nonstandard
2.2uH Shielded SMD Inductor, 5A, 2020, Composite Core Product overview: IHLP2020BZER2R2M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uH, 5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2uH, 5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020BZER2R2M1
Surface Mount Power Inductor, IHLP-2020BZ-11 Series, 2.2 H, 20%, Shielded, 0.0377 ohm, 5 A
5A 2.2uH ±20% 5.5A SMD Power Inductors ROHS
FIXED IND 2.2UH 5A 37.7 MOHM SMD
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IHLP2020BZER2R2M11 | 541-1220-1-ND | 71-IHLP2020BZER2R2M11 | 77R1953 | IHLP2020BZER2R2M11 | IHLP2020BZER2R2M11 |
| Product Name | INDUCTOR POWER 2.2UH 5A SMD 2.2¦H 5A 5.5A 5A - ¦20% Shielded 37.7 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.078"" H (5.49mm x 5.18mm x 2.00mm) Surface Mount Digi-Reel« | Fixed Inductors | SMD 2.2uH 5A Inductor and Choke | Surface Mount Power Inductor, Ihlp-2020Bz-11 Series, 2.2 H, 20%, Shielded, 0.0377 Ohm, 5 A Vishay | Inductors/Coils/Transformers >> Power Inductors | Fixed Inductors |
| Application | General Purpose | Power Choke | ||||
| Inductance Range | 2.2 microH | 2.2 microH | 2.2 microH | 2.2 microH | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| DCR | 0.0377 ohms | 0.0377 ohms | 0.0349 ohms | 0.0377 ohms | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |