INDUCTOR POWER 2.2UH 4.2A SMD 2.2¦H 4.2A 9.5A 4.2A - ¦20% Shielded 50.1 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.078"" H (5.49mm x 5.18mm x 2.00mm) Surface Mount Digi-Reel«
2.2µH Shielded Molded Inductor 4.2A 50.1mOhm Max Nonstandard
2.2µH Shielded Molded Inductor 4.2A 50.1mOhm Max Nonstandard
2.2µH Shielded Molded Inductor 4.2A 50.1mOhm Max Nonstandard
Vishay IHLP2020BZER2R2M01
2.2uH Shielded SMD Inductor, 4.2A, 2020, Composite Core Product overview: IHLP2020BZER2R2M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uH, 4.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2uH, 4.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020BZER2R2M0
INDUCTOR, SHIELDED, 2.2UH, 9.5A, SMD; Inductance:2.2µH; RMS Current (Irms):4.2A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 2.2UH, 9.5A, SMD, FULL REEL; Inductance:2.2µH; RMS Current (Irms):4.2A; Inductor Construction:Shielde
FIXED IND 2.2UH 4.2A 50.1MOHM SM
| ASAP Semiconductor LLC | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | IHLP2020BZER2R2M01 | 541-1088-1-ND | 2237246 | 71-IHLP2020BZER2R2M01 | 67R4046 | 83R8298 | IHLP2020BZER2R2M01 |
| Product Name | INDUCTOR POWER 2.2UH 4.2A SMD 2.2¦H 4.2A 9.5A 4.2A - ¦20% Shielded 50.1 mOhm Max | Fixed Inductors | Surface Mount Inductors | SMD 2.2uH 4.2A Inductor and Choke | Inductor, Shielded, 2.2Uh, 9.5A, Smd; Inductance Vishay | Inductor, Shielded, 2.2Uh, 9.5A, Smd, Full Reel; Inductance Vishay | Fixed Inductors |
| Application | General Purpose | ||||||
| Inductance Range | 2.2 microH | 2.2 microH | 2.2 microH | 2.2 microH | 2.2 microH | 2.2 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| DCR | 0.0501 ohms | 0.0501 ohms | 0.0501 ohms | 0.0501 ohms | 0.0501 ohms | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |