Vishay Precision Group Fixed Inductors IHLP2020BZER1R0M11

Description
1µH Shielded Molded Inductor 7.5A 18.1mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Molded Inductor 7.5A 18.1mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1218-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1218-1-ND
Fixed Inductors 541-1218-1-ND
1µH Shielded Molded Inductor 7.5A 18.1mOhm Max Nonstandard

1µH Shielded Molded Inductor 7.5A 18.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1218-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1218-6-ND
Fixed Inductors 541-1218-6-ND
1µH Shielded Molded Inductor 7.5A 18.1mOhm Max Nonstandard

1µH Shielded Molded Inductor 7.5A 18.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1218-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1218-2-ND
Fixed Inductors 541-1218-2-ND
1µH Shielded Molded Inductor 7.5A 18.1mOhm Max Nonstandard

1µH Shielded Molded Inductor 7.5A 18.1mOhm Max Nonstandard

Buy Now Datasheet
1uH 7.5A Inductor and Choke - 71-IHLP2020BZER1R0M11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1uH 7.5A Inductor and Choke
71-IHLP2020BZER1R0M11
1uH 7.5A Inductor and Choke 71-IHLP2020BZER1R0M11
1uH 7.5A Shielded SM Inductor, 20% Tol, 18.1mR DCR, 2020 Product overview: IHLP2020BZER1R0M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 7.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 7.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020BZER1R0M1 1 can be used for catalog matching and distributor lookup.

1uH 7.5A Shielded SM Inductor, 20% Tol, 18.1mR DCR, 2020 Product overview: IHLP2020BZER1R0M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 7.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 7.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020BZER1R0M11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - IHLP2020BZER1R0M11
874435-IHLP2020BZER1R0M11
Fixed Inductors - IHLP2020BZER1R0M11 874435-IHLP2020BZER1R0M11
Manufacturer: Vishay Win Source Part Number: 874435-IHLP2020BZER1 R0M11 Series: IHLP-2020BZ-11 Operating Temperature Range: -55°C ~ 125°C Features: Shielded Molded Inductor 18.1mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.4000 Other Part Number: 541-1218-1, 541-1218-2, 541-1218-6

Manufacturer: Vishay
Win Source Part Number: 874435-IHLP2020BZER1R0M11
Series: IHLP-2020BZ-11
Operating Temperature Range: -55°C ~ 125°C
Features: Shielded Molded Inductor 18.1mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8504.50.4000
Other Part Number: 541-1218-1, 541-1218-2, 541-1218-6

Buy Now Datasheet
INDUCTOR POWER 1.0UH 7.5A SMD 1¦H 7.5A 7A 7.5A - ¦20% Shielded 18.1 mOhm Max - - General Purpose - 0.216
Anaheim, CA, United States
INDUCTOR POWER 1.0UH 7.5A SMD 1¦H 7.5A 7A 7.5A - ¦20% Shielded 18.1 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.078"" H (5.49mm x 5.18mm x 2.00mm) Surface Mount Digi-Reel«
IHLP2020BZER1R0M11
INDUCTOR POWER 1.0UH 7.5A SMD 1¦H 7.5A 7A 7.5A - ¦20% Shielded 18.1 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.078"" H (5.49mm x 5.18mm x 2.00mm) Surface Mount Digi-Reel« IHLP2020BZER1R0M11
INDUCTOR POWER 1.0UH 7.5A SMD 1¦H 7.5A 7A 7.5A - ¦20% Shielded 18.1 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.078"" H (5.49mm x 5.18mm x 2.00mm) Surface Mount Digi-Reel«

INDUCTOR POWER 1.0UH 7.5A SMD 1¦H 7.5A 7A 7.5A - ¦20% Shielded 18.1 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.078"" H (5.49mm x 5.18mm x 2.00mm) Surface Mount Digi-Reel«

Supplier's Site
Surface Mount Inductors - 2237245 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2237245
Surface Mount Inductors 2237245
Vishay IHLP2020BZER1R0M11

Vishay IHLP2020BZER1R0M11

Supplier's Site
Surface Mount Inductors - 2237245P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2237245P
Surface Mount Inductors 2237245P
Vishay IHLP2020BZER1R0M11

Vishay IHLP2020BZER1R0M11

Supplier's Site
Surface Mount Inductors - 2237244 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2237244
Surface Mount Inductors 2237244
Vishay IHLP2020BZER1R0M11

Vishay IHLP2020BZER1R0M11

Supplier's Site
Inductor, Shielded, 1Uh, 7.5A, 20%; Inductance Vishay - 77R1951 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1Uh, 7.5A, 20%; Inductance Vishay
77R1951
Inductor, Shielded, 1Uh, 7.5A, 20%; Inductance Vishay 77R1951
INDUCTOR, SHIELDED, 1UH, 7.5A, 20%; Inductance:1µH; RMS Current (Irms):7.5A; Inductor Construction:Shielde d; Saturation Current (Isat):7A; Product Range:IHLP-2020BZ-11 Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1UH, 7.5A, 20%; Inductance:1µH; RMS Current (Irms):7.5A; Inductor Construction:Shielded; Saturation Current (Isat):7A; Product Range:IHLP-2020BZ-11 Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
IHLP2020BZER1R0M11
Inductors/Coils/Transformers >> Power Inductors IHLP2020BZER1R0M11
1uH ±20% 7A 2020 Power Inductors ROHS

1uH ±20% 7A 2020 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC RS Components, Ltd. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 541-1218-1-ND 71-IHLP2020BZER1R0M11 874435-IHLP2020BZER1R0M11 IHLP2020BZER1R0M11 2237245 77R1951 IHLP2020BZER1R0M11
Product Name Fixed Inductors 1uH 7.5A Inductor and Choke Fixed Inductors - IHLP2020BZER1R0M11 INDUCTOR POWER 1.0UH 7.5A SMD 1¦H 7.5A 7A 7.5A - ¦20% Shielded 18.1 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.078"" H (5.49mm x 5.18mm x 2.00mm) Surface Mount Digi-Reel« Surface Mount Inductors Inductor, Shielded, 1Uh, 7.5A, 20%; Inductance Vishay Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0181 ohms 0.0181 ohms 0.0181 ohms 0.0181 ohms
Unlock Full Specs
to access all available technical data