Vishay Precision Group INDUCTOR POWER 10UH 2.2A SMD 10¦H 2.2A 2A 2.2A - ¦20% Shielded 182.8 mOhm Max IHLP2020BZER100M11

Description
INDUCTOR POWER 10UH 2.2A SMD 10¦H 2.2A 2A 2.2A - ¦20% Shielded 182.8 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.078"" H (5.49mm x 5.18mm x 2.00mm) Surface Mount Digi-Reel«
Request a Quote Datasheet
Description
INDUCTOR POWER 10UH 2.2A SMD 10¦H 2.2A 2A 2.2A - ¦20% Shielded 182.8 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.078"" H (5.49mm x 5.18mm x 2.00mm) Surface Mount Digi-Reel«
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 10UH 2.2A SMD 10¦H 2.2A 2A 2.2A - ¦20% Shielded 182.8 mOhm Max - IHLP2020BZER100M11 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 10UH 2.2A SMD 10¦H 2.2A 2A 2.2A - ¦20% Shielded 182.8 mOhm Max
IHLP2020BZER100M11
INDUCTOR POWER 10UH 2.2A SMD 10¦H 2.2A 2A 2.2A - ¦20% Shielded 182.8 mOhm Max IHLP2020BZER100M11
INDUCTOR POWER 10UH 2.2A SMD 10¦H 2.2A 2A 2.2A - ¦20% Shielded 182.8 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.078"" H (5.49mm x 5.18mm x 2.00mm) Surface Mount Digi-Reel«

INDUCTOR POWER 10UH 2.2A SMD 10¦H 2.2A 2A 2.2A - ¦20% Shielded 182.8 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.078"" H (5.49mm x 5.18mm x 2.00mm) Surface Mount Digi-Reel«

Supplier's Site
Fixed Inductors - 541-1225-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1225-6-ND
Fixed Inductors 541-1225-6-ND
10µH Shielded Molded Inductor 2.2A 182.8mOhm Max Nonstandard

10µH Shielded Molded Inductor 2.2A 182.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1225-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1225-1-ND
Fixed Inductors 541-1225-1-ND
10µH Shielded Molded Inductor 2.2A 182.8mOhm Max Nonstandard

10µH Shielded Molded Inductor 2.2A 182.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1225-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1225-2-ND
Fixed Inductors 541-1225-2-ND
10µH Shielded Molded Inductor 2.2A 182.8mOhm Max Nonstandard

10µH Shielded Molded Inductor 2.2A 182.8mOhm Max Nonstandard

Buy Now Datasheet
SMD 10uH 2.2A Inductor and Choke - 71-IHLP2020BZER100M11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10uH 2.2A Inductor and Choke
71-IHLP2020BZER100M11
SMD 10uH 2.2A Inductor and Choke 71-IHLP2020BZER100M11
10uH Shielded SMD Inductor, 2.2A, 2020, Composite Core Product overview: IHLP2020BZER100M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 2.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 2.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020BZER100M1 1 can be used for catalog matching and distributor lookup.

10uH Shielded SMD Inductor, 2.2A, 2020, Composite Core Product overview: IHLP2020BZER100M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 2.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 2.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020BZER100M11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - IHLP2020BZER100M11
921057-IHLP2020BZER100M11
Fixed Inductors - IHLP2020BZER100M11 921057-IHLP2020BZER100M11
Manufacturer: Vishay Win Source Part Number: 921057-IHLP2020BZER1 00M11 Series: IHLP-2020BZ-11 Operating Temperature Range: -55°C ~ 125°C Features: Shielded Molded Inductor 182.8mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.4000 Other Part Number: 541-1225-1, 541-1225-2, 541-1225-6

Manufacturer: Vishay
Win Source Part Number: 921057-IHLP2020BZER100M11
Series: IHLP-2020BZ-11
Operating Temperature Range: -55°C ~ 125°C
Features: Shielded Molded Inductor 182.8mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8504.50.4000
Other Part Number: 541-1225-1, 541-1225-2, 541-1225-6

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
IHLP2020BZER100M11
Inductors/Coils/Transformers >> Power Inductors IHLP2020BZER100M11
10uH ±20% 2A SMD,5.2x5.2mm Power Inductors ROHS

10uH ±20% 2A SMD,5.2x5.2mm Power Inductors ROHS

Supplier's Site Datasheet
Inductor, Shielded, 10Uh, 2.2A, 20%; Inductance Vishay - 77R1952 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, 2.2A, 20%; Inductance Vishay
77R1952
Inductor, Shielded, 10Uh, 2.2A, 20%; Inductance Vishay 77R1952
INDUCTOR, SHIELDED, 10UH, 2.2A, 20%; Inductance:10µH; RMS Current (Irms):2.2A; Inductor Construction:Shielde d; Saturation Current (Isat):2A; Product Range:IHLP-2020BZ-11 Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, 2.2A, 20%; Inductance:10µH; RMS Current (Irms):2.2A; Inductor Construction:Shielded; Saturation Current (Isat):2A; Product Range:IHLP-2020BZ-11 Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - IHLP2020BZER100M11 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP2020BZER100M11
Fixed Inductors IHLP2020BZER100M11
FIXED IND 10UH 2.2A 182.8MOHM SM

FIXED IND 10UH 2.2A 182.8MOHM SM

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHLP2020BZER100M11 541-1225-6-ND 71-IHLP2020BZER100M11 921057-IHLP2020BZER100M11 IHLP2020BZER100M11 77R1952 IHLP2020BZER100M11
Product Name INDUCTOR POWER 10UH 2.2A SMD 10¦H 2.2A 2A 2.2A - ¦20% Shielded 182.8 mOhm Max Fixed Inductors SMD 10uH 2.2A Inductor and Choke Fixed Inductors - IHLP2020BZER100M11 Inductors/Coils/Transformers >> Power Inductors Inductor, Shielded, 10Uh, 2.2A, 20%; Inductance Vishay Fixed Inductors
Application General Purpose Power Choke
Inductance Range 10 microH 10 microH 10 microH 10 microH 10 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.1828 ohms 0.1828 ohms 0.1828 ohms 0.1828 ohms
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5724-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1712-36273225151R0NTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details