10µH Shielded Molded Inductor 2.3A 199mOhm Max Nonstandard
10µH Shielded Molded Inductor 2.3A 199mOhm Max Nonstandard
10µH Shielded Molded Inductor 2.3A 199mOhm Max Nonstandard
INDUCTOR POWER 10UH 2.3A SMD 10¦H 2.3A 4A 2.3A - ¦20% Shielded 199 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.078"" H (5.49mm x 5.18mm x 2.00mm) Surface Mount Digi-Reel«
Vishay IHLP2020BZER100M01
10uH Shielded SMD Inductor, 2.3A, 2020, Composite Core Product overview: IHLP2020BZER100M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 2.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 2.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020BZER100M0
FIXED IND 10UH 2.3A 199 MOHM SMD
2.3A 10uH ±20% 4A 2020 Power Inductors ROHS
INDUCTOR, SHIELDED, 10UH, 4A, SMD; Inductance:10µH; RMS Current (Irms):2.3A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 10UH, 4A, SMD, FULL REEL; Inductance:10µH; RMS Current (Irms):2.3A; Inductor Construction:Shielde
| DigiKey | ASAP Semiconductor LLC | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 541-1093-1-ND | IHLP2020BZER100M01 | 2237242 | 71-IHLP2020BZER100M01 | IHLP2020BZER100M01 | IHLP2020BZER100M01 | 51R4491 |
| Product Name | Fixed Inductors | INDUCTOR POWER 10UH 2.3A SMD 10¦H 2.3A 4A 2.3A - ¦20% Shielded 199 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.078"" H (5.49mm x 5.18mm x 2.00mm) Surface Mount Digi-Reel« | Surface Mount Inductors | SMD 10uH 2.3A Inductor and Choke | Fixed Inductors | Inductors/Coils/Transformers >> Power Inductors | Inductor, Shielded, 10Uh, 4A, Smd; Inductance Vishay |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||||
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology | ||||
| Configuration | Fixed | ||||||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| DCR | 0.1990 ohms | 0.1990 ohms | 0.1990 ohms | 0.1990 ohms | 0.1840 ohms |