Vishay Precision Group Fixed Inductors IHLP2020ABERR47M01

Description
470nH Shielded Molded Inductor 6.5A 19.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Molded Inductor 6.5A 19.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP2020ABERR47M01CT-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Molded Inductor 6.5A 19.2mOhm Max Nonstandard

470nH Shielded Molded Inductor 6.5A 19.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP2020ABERR47M01TR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Molded Inductor 6.5A 19.2mOhm Max Nonstandard

470nH Shielded Molded Inductor 6.5A 19.2mOhm Max Nonstandard

Buy Now Datasheet
SMD 0.47uH 6.5A Inductor and Choke - 71-IHLP2020ABERR47M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.47uH 6.5A Inductor and Choke
71-IHLP2020ABERR47M01
SMD 0.47uH 6.5A Inductor and Choke 71-IHLP2020ABERR47M01
SMD Shielded Inductor 0.47uH 20% 6.5A 2020 Product overview: IHLP2020ABERR47M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uH, 6.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.47uH, 6.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020ABERR47M0 1 can be used for catalog matching and distributor lookup.

SMD Shielded Inductor 0.47uH 20% 6.5A 2020 Product overview: IHLP2020ABERR47M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uH, 6.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.47uH, 6.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020ABERR47M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - IHLP2020ABERR47M01 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP2020ABERR47M01
Fixed Inductors IHLP2020ABERR47M01
FIXED IND 470NH 6.5A 19.2MOHM SM

FIXED IND 470NH 6.5A 19.2MOHM SM

Supplier's Site Datasheet
Inductor, Shielded, 470Nh, 18A, Smd; Inductance Vishay - 44W9139 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 470Nh, 18A, Smd; Inductance Vishay
44W9139
Inductor, Shielded, 470Nh, 18A, Smd; Inductance Vishay 44W9139
INDUCTOR, SHIELDED, 470NH, 18A, SMD; Inductance:470nH; RMS Current (Irms):6.5A; Inductor Construction:Shielde d; Saturation Current (Isat):18A; Product Range:IHLP-2020AB-01 Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

INDUCTOR, SHIELDED, 470NH, 18A, SMD; Inductance:470nH; RMS Current (Irms):6.5A; Inductor Construction:Shielded; Saturation Current (Isat):18A; Product Range:IHLP-2020AB-01 Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 470Nh, 18A, Smd; Inductance Vishay - 45W5572 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 470Nh, 18A, Smd; Inductance Vishay
45W5572
Inductor, Shielded, 470Nh, 18A, Smd; Inductance Vishay 45W5572
INDUCTOR, SHIELDED, 470NH, 18A, SMD; Inductance:470nH; RMS Current (Irms):6.5A; Inductor Construction:Shielde d; Saturation Current (Isat):18A; Product Range:IHLP-2020AB-01 Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

INDUCTOR, SHIELDED, 470NH, 18A, SMD; Inductance:470nH; RMS Current (Irms):6.5A; Inductor Construction:Shielded; Saturation Current (Isat):18A; Product Range:IHLP-2020AB-01 Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP2020ABERR47M01CT-ND 71-IHLP2020ABERR47M01 IHLP2020ABERR47M01 44W9139
Product Name Fixed Inductors SMD 0.47uH 6.5A Inductor and Choke Fixed Inductors Inductor, Shielded, 470Nh, 18A, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0192 ohms 0.0192 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J183JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 1-1879023-0 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0390 microH
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - 486-DKFP-D22D-0210-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details