Vishay Precision Group Fixed Inductors IHLP2020ABERR10M01

Description
100nH Shielded Molded Inductor 13.5A 4.6mOhm Max Nonstandard
Request a Quote Datasheet
Description
100nH Shielded Molded Inductor 13.5A 4.6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1711-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1711-1-ND
Fixed Inductors 541-1711-1-ND
100nH Shielded Molded Inductor 13.5A 4.6mOhm Max Nonstandard

100nH Shielded Molded Inductor 13.5A 4.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1711-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1711-2-ND
Fixed Inductors 541-1711-2-ND
100nH Shielded Molded Inductor 13.5A 4.6mOhm Max Nonstandard

100nH Shielded Molded Inductor 13.5A 4.6mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 100Nh, 35A, Smd; Inductance Vishay - 45W5571 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 100Nh, 35A, Smd; Inductance Vishay
45W5571
Inductor, Shielded, 100Nh, 35A, Smd; Inductance Vishay 45W5571
INDUCTOR, SHIELDED, 100NH, 35A, SMD; Inductance:100nH; RMS Current (Irms):13.5A; Inductor Construction:Shielde d; Saturation Current (Isat):35A; Product Range:IHLP-2020AB-01 Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

INDUCTOR, SHIELDED, 100NH, 35A, SMD; Inductance:100nH; RMS Current (Irms):13.5A; Inductor Construction:Shielded; Saturation Current (Isat):35A; Product Range:IHLP-2020AB-01 Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 100Nh, 35A, Smd; Inductance Vishay - 44W9138 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 100Nh, 35A, Smd; Inductance Vishay
44W9138
Inductor, Shielded, 100Nh, 35A, Smd; Inductance Vishay 44W9138
INDUCTOR, SHIELDED, 100NH, 35A, SMD; Inductance:100nH; RMS Current (Irms):13.5A; Inductor Construction:Shielde d; Saturation Current (Isat):35A; Product Range:IHLP-2020AB-01 Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

INDUCTOR, SHIELDED, 100NH, 35A, SMD; Inductance:100nH; RMS Current (Irms):13.5A; Inductor Construction:Shielded; Saturation Current (Isat):35A; Product Range:IHLP-2020AB-01 Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-1711-1-ND 45W5571
Product Name Fixed Inductors Inductor, Shielded, 100Nh, 35A, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0046 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1339831-DKIL-0246-2001 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.0060 ohms
View Details
Specs
Application RF Choke
View Details
Power Inductors - 3-2176636-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 470 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details