Vishay Precision Group Automotive 0.47uH 100KHz 9.3A Inductor and Choke IHLP1616BZERR47M5A

Description
Inductor Power Shielded Wirewound 0.47uH 20% 100KHz Powdered Iron 9.3A 0.0131Ohm DCR 1616 Automotive Product overview: IHLP1616BZERR47M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.47uH, 100KHz, 9.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.47uH, 100KHz, 9.3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1616BZERR47M5 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 0.47uH 20% 100KHz Powdered Iron 9.3A 0.0131Ohm DCR 1616 Automotive Product overview: IHLP1616BZERR47M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.47uH, 100KHz, 9.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.47uH, 100KHz, 9.3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1616BZERR47M5 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 0.47uH 100KHz 9.3A Inductor and Choke - 71-IHLP1616BZERR47M5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.47uH 100KHz 9.3A Inductor and Choke
71-IHLP1616BZERR47M5A
Automotive 0.47uH 100KHz 9.3A Inductor and Choke 71-IHLP1616BZERR47M5A
Inductor Power Shielded Wirewound 0.47uH 20% 100KHz Powdered Iron 9.3A 0.0131Ohm DCR 1616 Automotive Product overview: IHLP1616BZERR47M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.47uH, 100KHz, 9.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.47uH, 100KHz, 9.3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1616BZERR47M5 A can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 0.47uH 20% 100KHz Powdered Iron 9.3A 0.0131Ohm DCR 1616 Automotive Product overview: IHLP1616BZERR47M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.47uH, 100KHz, 9.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.47uH, 100KHz, 9.3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1616BZERR47M5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-IHLP1616BZERR47M5ATR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Molded Inductor 9.3A 13.1mOhm Max Nonstandard

470nH Shielded Molded Inductor 9.3A 13.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP1616BZERR47M5ACT-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Molded Inductor 9.3A 13.1mOhm Max Nonstandard

470nH Shielded Molded Inductor 9.3A 13.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP1616BZERR47M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Molded Inductor 9.3A 13.1mOhm Max Nonstandard

470nH Shielded Molded Inductor 9.3A 13.1mOhm Max Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369979-IHLP1616BZERR47M5A - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369979-IHLP1616BZERR47M5A
Inductors, Coils, Chokes - Fixed Inductors 1369979-IHLP1616BZERR47M5A
Win Source Part Number: 1369979-IHLP1616BZER R47M5A Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 32 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Vishay Dale Series: IHLP-1616BZ-5A Package: Tape & Reel Product Status: Active Package / Case: Nonstandard Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Ratings: AEC-Q200 Size / Dimension: 0.175" L x 0.160" W (4.45mm x 4.06mm) Height - Seated (Max): 0.079" (2.00mm) ECCN: EAR99 Inductance: 470 nH Current Rating (Amps): 9.3 A Current - Saturation (Isat): 6.9A Shielding: Shielded DC Resistance (DCR): 13.1mOhm Max Frequency - Self Resonant: 103MHz Inductance Frequency - Test: 100 kHz

Win Source Part Number: 1369979-IHLP1616BZERR47M5A
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 32 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Vishay Dale
Series: IHLP-1616BZ-5A
Package: Tape & Reel
Product Status: Active
Package / Case: Nonstandard
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Ratings: AEC-Q200
Size / Dimension: 0.175" L x 0.160" W (4.45mm x 4.06mm)
Height - Seated (Max): 0.079" (2.00mm)
ECCN: EAR99
Inductance: 470 nH
Current Rating (Amps): 9.3 A
Current - Saturation (Isat): 6.9A
Shielding: Shielded
DC Resistance (DCR): 13.1mOhm Max
Frequency - Self Resonant: 103MHz
Inductance Frequency - Test: 100 kHz

Buy Now Datasheet
Inductor, Aec-Q200, Shld, 470Nh, 9.3A; Inductance Vishay - 84AC6784 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shld, 470Nh, 9.3A; Inductance Vishay
84AC6784
Inductor, Aec-Q200, Shld, 470Nh, 9.3A; Inductance Vishay 84AC6784
INDUCTOR, AEC-Q200, SHLD, 470NH, 9.3A; Inductance:470nH; RMS Current (Irms):9.3A; Inductor Construction:Shielde d; Saturation Current (Isat):6.9A; Product Range:IHLP-1616BZ-5A Series; Power Inductor Case:4.45mm x 4.06mm x 2mm; DC RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHLD, 470NH, 9.3A; Inductance:470nH; RMS Current (Irms):9.3A; Inductor Construction:Shielded; Saturation Current (Isat):6.9A; Product Range:IHLP-1616BZ-5A Series; Power Inductor Case:4.45mm x 4.06mm x 2mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHLP1616BZERR47M5A 541-IHLP1616BZERR47M5ATR-ND 1369979-IHLP1616BZERR47M5A 84AC6784
Product Name Automotive 0.47uH 100KHz 9.3A Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, Aec-Q200, Shld, 470Nh, 9.3A; Inductance Vishay
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0017 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2105JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details