Vishay Precision Group Fixed Inductors IHLP1616BZERR22M5A

Description
220nH Shielded Molded Inductor 12.6A 7.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
220nH Shielded Molded Inductor 12.6A 7.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP1616BZERR22M5ACT-ND - DigiKey
Thief River Falls, MN, United States
220nH Shielded Molded Inductor 12.6A 7.5mOhm Max Nonstandard

220nH Shielded Molded Inductor 12.6A 7.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP1616BZERR22M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
220nH Shielded Molded Inductor 12.6A 7.5mOhm Max Nonstandard

220nH Shielded Molded Inductor 12.6A 7.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP1616BZERR22M5ATR-ND - DigiKey
Thief River Falls, MN, United States
220nH Shielded Molded Inductor 12.6A 7.5mOhm Max Nonstandard

220nH Shielded Molded Inductor 12.6A 7.5mOhm Max Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369809-IHLP1616BZERR22M5A - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369809-IHLP1616BZERR22M5A
Inductors, Coils, Chokes - Fixed Inductors 1369809-IHLP1616BZERR22M5A
Win Source Part Number: 1369809-IHLP1616BZER R22M5A Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 42 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Vishay Dale Series: IHLP-1616BZ-5A Package: Tape & Reel Product Status: Active Package / Case: Nonstandard Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Ratings: AEC-Q200 Size / Dimension: 0.175" L x 0.160" W (4.45mm x 4.06mm) Height - Seated (Max): 0.079" (2.00mm) ECCN: EAR99 Inductance: 220 nH Current Rating (Amps): 12.6 A Current - Saturation (Isat): 12A Shielding: Shielded DC Resistance (DCR): 7.5mOhm Max Frequency - Self Resonant: 171MHz Inductance Frequency - Test: 100 kHz

Win Source Part Number: 1369809-IHLP1616BZERR22M5A
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 42 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Vishay Dale
Series: IHLP-1616BZ-5A
Package: Tape & Reel
Product Status: Active
Package / Case: Nonstandard
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Ratings: AEC-Q200
Size / Dimension: 0.175" L x 0.160" W (4.45mm x 4.06mm)
Height - Seated (Max): 0.079" (2.00mm)
ECCN: EAR99
Inductance: 220 nH
Current Rating (Amps): 12.6 A
Current - Saturation (Isat): 12A
Shielding: Shielded
DC Resistance (DCR): 7.5mOhm Max
Frequency - Self Resonant: 171MHz
Inductance Frequency - Test: 100 kHz

Buy Now Datasheet
Automotive 0.22uH 100KHz 12.6A Inductor and Choke - 71-IHLP1616BZERR22M5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.22uH 100KHz 12.6A Inductor and Choke
71-IHLP1616BZERR22M5A
Automotive 0.22uH 100KHz 12.6A Inductor and Choke 71-IHLP1616BZERR22M5A
Inductor Power Shielded Wirewound 0.22uH 20% 100KHz Powdered Iron 12.6A 0.0075Ohm DCR 1616 Automotive Product overview: IHLP1616BZERR22M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uH, 100KHz, 12.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.22uH, 100KHz, 12.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1616BZERR22M5 A can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 0.22uH 20% 100KHz Powdered Iron 12.6A 0.0075Ohm DCR 1616 Automotive Product overview: IHLP1616BZERR22M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uH, 100KHz, 12.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.22uH, 100KHz, 12.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1616BZERR22M5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Aec-Q200, Shld, 220Nh, 12.6A; Inductance Vishay - 84AC6782 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shld, 220Nh, 12.6A; Inductance Vishay
84AC6782
Inductor, Aec-Q200, Shld, 220Nh, 12.6A; Inductance Vishay 84AC6782
INDUCTOR, AEC-Q200, SHLD, 220NH, 12.6A; Inductance:220nH; RMS Current (Irms):12.6A; Inductor Construction:Shielde d; Saturation Current (Isat):12A; Product Range:IHLP-1616BZ-5A Series; Power Inductor Case:4.45mm x 4.06mm x 2mm; DC RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHLD, 220NH, 12.6A; Inductance:220nH; RMS Current (Irms):12.6A; Inductor Construction:Shielded; Saturation Current (Isat):12A; Product Range:IHLP-1616BZ-5A Series; Power Inductor Case:4.45mm x 4.06mm x 2mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP1616BZERR22M5ACT-ND 1369809-IHLP1616BZERR22M5A 71-IHLP1616BZERR22M5A 84AC6782
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Automotive 0.22uH 100KHz 12.6A Inductor and Choke Inductor, Aec-Q200, Shld, 220Nh, 12.6A; Inductance Vishay
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0075 ohms 0.0075 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKIH-3352-12D8-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPIL0530-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details