Vishay Precision Group Inductor, Shielded, 220Nh, 24A, Smd, Full Reel; Inductance Vishay IHLP1616BZERR22M01.

Description
INDUCTOR, SHIELDED, 220NH, 24A, SMD, FULL REEL; Inductance:220nH; RMS Current (Irms):13A; Inductor Construction:Shielde d; Saturation Current (Isat):24A; Product Range:IHLP-1616BZ-01 Series; DC Resistance Max:0.0086ohm RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, SHIELDED, 220NH, 24A, SMD, FULL REEL; Inductance:220nH; RMS Current (Irms):13A; Inductor Construction:Shielde d; Saturation Current (Isat):24A; Product Range:IHLP-1616BZ-01 Series; DC Resistance Max:0.0086ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 220Nh, 24A, Smd, Full Reel; Inductance Vishay - 29AC6942 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 220Nh, 24A, Smd, Full Reel; Inductance Vishay
29AC6942
Inductor, Shielded, 220Nh, 24A, Smd, Full Reel; Inductance Vishay 29AC6942
INDUCTOR, SHIELDED, 220NH, 24A, SMD, FULL REEL; Inductance:220nH; RMS Current (Irms):13A; Inductor Construction:Shielde d; Saturation Current (Isat):24A; Product Range:IHLP-1616BZ-01 Series; DC Resistance Max:0.0086ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 220NH, 24A, SMD, FULL REEL; Inductance:220nH; RMS Current (Irms):13A; Inductor Construction:Shielded; Saturation Current (Isat):24A; Product Range:IHLP-1616BZ-01 Series; DC Resistance Max:0.0086ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 29AC6942
Product Name Inductor, Shielded, 220Nh, 24A, Smd, Full Reel; Inductance Vishay
Mounting Option Surface Mount Technology
Inductance Range 0.2200 microH
DCR 0.0086 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1339831-DKIL-0246-2001 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.0060 ohms
View Details
Power Inductors - ECS-HCMPI-0503Q-R82M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers