100nH Shielded Molded Inductor 11A 5mOhm Max Nonstandard
100nH Shielded Molded Inductor 11A 5mOhm Max Nonstandard
100nH Shielded Molded Inductor 11A 5mOhm Max Nonstandard
INDUCTOR POWER .10UH 11.0A SMD 100nH 11A 35A 11A - ¦20% Shielded 5 mOhm Max - - General Purpose - 0.175"" L x 0.160"" W x 0.079"" H (4.45mm x 4.06mm x 2.00mm) Surface Mount Tape & Reel (TR)
SMD Shielded Inductor 0.1uH 20% 16A 5mR DCR 1616 Product overview: IHLP1616BZERR10M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uH, 16A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.1uH, 16A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1616BZERR10M0
INDUCTOR, SHIELDED, 100NH, 16A; Inductance:100nH; RMS Current (Irms):16A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 100NH, 35A, SMD, FULL REEL; Inductance:100nH; RMS Current (Irms):11A; Inductor Construction:Shielde
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 541-IHLP1616BZERR10M01DKR-ND | IHLP1616BZERR10M01 | 71-IHLP1616BZERR10M01 | 56AC1009 | 45M5855 |
| Product Name | Fixed Inductors | INDUCTOR POWER .10UH 11.0A SMD 100nH 11A 35A 11A - ¦20% Shielded 5 mOhm Max - - General Purpose - 0.175"" L x 0.160"" W x 0.079"" H (4.45mm x 4.06mm x 2.00mm) Surface Mount Tape & Reel (TR) | SMD 0.1uH 16A Inductor and Choke | Inductor, Shielded, 100Nh, 16A; Inductance Vishay | Inductor, Shielded, 100Nh, 35A, Smd, Full Reel; Inductance Vishay |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | ||
| Configuration | Fixed | ||||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| DCR | 0.0050 ohms | 0.0050 ohms | 0.0050 ohms |