Vishay Intertechnology, Inc. Fixed Inductors IHLP1616BZER4R7M5A

Description
4.7µH Shielded Molded Inductor 3.2A 110mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Molded Inductor 3.2A 110mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP1616BZER4R7M5ACT-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Molded Inductor 3.2A 110mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 3.2A 110mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP1616BZER4R7M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Molded Inductor 3.2A 110mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 3.2A 110mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP1616BZER4R7M5ATR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Molded Inductor 3.2A 110mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 3.2A 110mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 298754 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
298754
Surface Mount Inductors 298754
Vishay IHLP1616BZER4R7M5A

Vishay IHLP1616BZER4R7M5A

Supplier's Site
Surface Mount Inductors - 298756 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
298756
Surface Mount Inductors 298756
Vishay IHLP1616BZER4R7M5A

Vishay IHLP1616BZER4R7M5A

Supplier's Site
Inductor, Aec-Q200, Shld, 4.7Uh, 3.2A; Inductance Vishay - 84AC6790 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shld, 4.7Uh, 3.2A; Inductance Vishay
84AC6790
Inductor, Aec-Q200, Shld, 4.7Uh, 3.2A; Inductance Vishay 84AC6790
INDUCTOR, AEC-Q200, SHLD, 4.7UH, 3.2A; Inductance:4.7µH; RMS Current (Irms):3.2A; Inductor Construction:Shielde d; Saturation Current (Isat):1.8A; Product Range:IHLP-1616BZ-5A Series; Power Inductor Case:4.45mm x 4.06mm x 2mm; DC RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHLD, 4.7UH, 3.2A; Inductance:4.7µH; RMS Current (Irms):3.2A; Inductor Construction:Shielded; Saturation Current (Isat):1.8A; Product Range:IHLP-1616BZ-5A Series; Power Inductor Case:4.45mm x 4.06mm x 2mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP1616BZER4R7M5ACT-ND 298754 84AC6790
Product Name Fixed Inductors Surface Mount Inductors Inductor, Aec-Q200, Shld, 4.7Uh, 3.2A; Inductance Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.1100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2823JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-271 0402AF-271XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Surface Mount Inductors - 2126001 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 330 microH
Q Factor 20
View Details