Vishay Precision Group Inductor, Shielded, 2.2Uh, 3.25A, Smd, Full Reel; Inductance Vishay IHLP1616BZER2R2M11.

Description
INDUCTOR, SHIELDED, 2.2UH, 3.25A, SMD, FULL REEL; Inductance:2.2µH; RMS Current (Irms):3.25A; Inductor Construction:Shielde d; Saturation Current (Isat):3.25A; Product Range:IHLP-1616BZ-11 Series; DC Resistance Max:0.068ohm RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, SHIELDED, 2.2UH, 3.25A, SMD, FULL REEL; Inductance:2.2µH; RMS Current (Irms):3.25A; Inductor Construction:Shielde d; Saturation Current (Isat):3.25A; Product Range:IHLP-1616BZ-11 Series; DC Resistance Max:0.068ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 2.2Uh, 3.25A, Smd, Full Reel; Inductance Vishay - 29AC6944 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2.2Uh, 3.25A, Smd, Full Reel; Inductance Vishay
29AC6944
Inductor, Shielded, 2.2Uh, 3.25A, Smd, Full Reel; Inductance Vishay 29AC6944
INDUCTOR, SHIELDED, 2.2UH, 3.25A, SMD, FULL REEL; Inductance:2.2µH; RMS Current (Irms):3.25A; Inductor Construction:Shielde d; Saturation Current (Isat):3.25A; Product Range:IHLP-1616BZ-11 Series; DC Resistance Max:0.068ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 2.2UH, 3.25A, SMD, FULL REEL; Inductance:2.2µH; RMS Current (Irms):3.25A; Inductor Construction:Shielded; Saturation Current (Isat):3.25A; Product Range:IHLP-1616BZ-11 Series; DC Resistance Max:0.068ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 29AC6944
Product Name Inductor, Shielded, 2.2Uh, 3.25A, Smd, Full Reel; Inductance Vishay
Mounting Option Surface Mount Technology
Inductance Range 2.2 microH
DCR 0.0680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE4R7J - 1069444-LFC32TE4R7J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 4.7 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - ECS-MPI4040R2-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-2683JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details