2.2uH Shielded SMD Inductor, 3.25A, 1616 Case, Composite Core Product overview: IHLP1616BZER2R2M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uH, 3.25A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2uH, 3.25A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1616BZER2R2M1
Vishay IHLP1616BZER2R2M11
2.2µH Shielded Molded Inductor 3.25A 68mOhm Max Nonstandard
2.2µH Shielded Molded Inductor 3.25A 68mOhm Max Nonstandard
2.2µH Shielded Molded Inductor 3.25A 68mOhm Max Nonstandard
INDUCTOR POWER 2.2UH 3.25A SMD 2.2¦H 3.25A 3.25A 3.25A - ¦20% Shielded 68 mOhm Max - - General Purpose - 0.175"" L x 0.160"" W x 0.079"" H (4.45mm x 4.06mm x 2.00mm) Surface Mount Digi-Reel«
FIXED IND 2.2UH 3.25A 68MOHM SMD
INDUCTOR, SHIELDED, 2.2UH, 3.25A, SMD; Inductance:2.2µH; RMS Current (Irms):3.25A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 2.2UH, 3.25A, SMD, FULL REEL; Inductance:2.2µH; RMS Current (Irms):3.25A; Inductor Construction:Shielde
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-IHLP1616BZER2R2M11 | 2237241 | 541-1050-6-ND | IHLP1616BZER2R2M11 | IHLP1616BZER2R2M11 | 45M5864 | 83R8295 |
| Product Name | SMD 2.2uH 3.25A Inductor and Choke | Surface Mount Inductors | Fixed Inductors | INDUCTOR POWER 2.2UH 3.25A SMD 2.2¦H 3.25A 3.25A 3.25A - ¦20% Shielded 68 mOhm Max | Fixed Inductors | Inductor, Shielded, 2.2Uh, 3.25A, Smd; Inductance Vishay | Inductor, Shielded, 2.2Uh, 3.25A, Smd, Full Reel; Inductance Vishay |
| Core Material | Ferrite, Metal, Composite | ||||||
| Inductance Range | 2.2 microH | 2.2 microH | 2.2 microH | 2.2 microH | 2.2 microH | 2.2 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| Standards and Certifications | RoHS | RoHS | RoHS | ||||
| Molded / Shielded | Shielded | Molded; Shielded | Shielded | Shielded |