Vishay Precision Group Fixed Inductors IHLP1616BZER1R0M5A

Description
1µH Shielded Molded Inductor 6.2A 27.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Molded Inductor 6.2A 27.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP1616BZER1R0M5ACT-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Molded Inductor 6.2A 27.4mOhm Max Nonstandard

1µH Shielded Molded Inductor 6.2A 27.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP1616BZER1R0M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Molded Inductor 6.2A 27.4mOhm Max Nonstandard

1µH Shielded Molded Inductor 6.2A 27.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP1616BZER1R0M5ATR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Molded Inductor 6.2A 27.4mOhm Max Nonstandard

1µH Shielded Molded Inductor 6.2A 27.4mOhm Max Nonstandard

Buy Now Datasheet
Automotive 1uH 100KHz 6.2A Inductor and Choke - 71-IHLP1616BZER1R0M5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 1uH 100KHz 6.2A Inductor and Choke
71-IHLP1616BZER1R0M5A
Automotive 1uH 100KHz 6.2A Inductor and Choke 71-IHLP1616BZER1R0M5A
Inductor Power Shielded Wirewound 1uH 20% 100KHz Powdered Iron 6.2A 0.0274Ohm DCR 1616 Automotive T/R Product overview: IHLP1616BZER1R0M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uH, 100KHz, 6.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1uH, 100KHz, 6.2A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1616BZER1R0M5 A can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 1uH 20% 100KHz Powdered Iron 6.2A 0.0274Ohm DCR 1616 Automotive T/R Product overview: IHLP1616BZER1R0M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uH, 100KHz, 6.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1uH, 100KHz, 6.2A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1616BZER1R0M5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370402-IHLP1616BZER1R0M5A - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370402-IHLP1616BZER1R0M5A
Inductors, Coils, Chokes - Fixed Inductors 1370402-IHLP1616BZER1R0M5A
Win Source Part Number: 1370402-IHLP1616BZER 1R0M5A Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 55 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Vishay Dale Series: IHLP-1616BZ-5A Package: Tape & Reel Product Status: Active Package / Case: Nonstandard Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Ratings: AEC-Q200 Size / Dimension: 0.175" L x 0.160" W (4.45mm x 4.06mm) Height - Seated (Max): 0.079" (2.00mm) ECCN: EAR99 Inductance: 1 µH Current Rating (Amps): 6.2 A Current - Saturation (Isat): 4.8A Shielding: Shielded DC Resistance (DCR): 27.4mOhm Max Frequency - Self Resonant: 63MHz Inductance Frequency - Test: 100 kHz

Win Source Part Number: 1370402-IHLP1616BZER1R0M5A
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 55 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Vishay Dale
Series: IHLP-1616BZ-5A
Package: Tape & Reel
Product Status: Active
Package / Case: Nonstandard
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Ratings: AEC-Q200
Size / Dimension: 0.175" L x 0.160" W (4.45mm x 4.06mm)
Height - Seated (Max): 0.079" (2.00mm)
ECCN: EAR99
Inductance: 1 µH
Current Rating (Amps): 6.2 A
Current - Saturation (Isat): 4.8A
Shielding: Shielded
DC Resistance (DCR): 27.4mOhm Max
Frequency - Self Resonant: 63MHz
Inductance Frequency - Test: 100 kHz

Buy Now Datasheet
Inductor, Aec-Q200, Shld, 1Uh, 20%, 6.2A; Inductance Vishay - 84AC6787 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shld, 1Uh, 20%, 6.2A; Inductance Vishay
84AC6787
Inductor, Aec-Q200, Shld, 1Uh, 20%, 6.2A; Inductance Vishay 84AC6787
INDUCTOR, AEC-Q200, SHLD, 1UH, 20%, 6.2A; Inductance:1µH; RMS Current (Irms):6.2A; Inductor Construction:Shielde d; Saturation Current (Isat):4.8A; Product Range:IHLP-1616BZ-5A Series; Power Inductor Case:4.45mm x 4.06mm x 2mm; DC RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHLD, 1UH, 20%, 6.2A; Inductance:1µH; RMS Current (Irms):6.2A; Inductor Construction:Shielded; Saturation Current (Isat):4.8A; Product Range:IHLP-1616BZ-5A Series; Power Inductor Case:4.45mm x 4.06mm x 2mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP1616BZER1R0M5ACT-ND 71-IHLP1616BZER1R0M5A 1370402-IHLP1616BZER1R0M5A 84AC6787
Product Name Fixed Inductors Automotive 1uH 100KHz 6.2A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, Aec-Q200, Shld, 1Uh, 20%, 6.2A; Inductance Vishay
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0274 ohms 0.0274 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5726-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1712-3627322515C1R0NTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details