Vishay Precision Group Inductance Vishay IHLP1616BZER1R0M01.

Description
Inductance:1µH; RMS Current (Irms):3.75A; Inductor Construction:Shielde d; Saturation Current (Isat):8.5A; Product Range:IHLP-1616BZ-01 Series; DC Resistance Max:0.037ohm; Inductance Tolerance:± 20%; Product Length:4.45mm RoHS Compliant: Yes
Datasheet
Description
Inductance:1µH; RMS Current (Irms):3.75A; Inductor Construction:Shielde d; Saturation Current (Isat):8.5A; Product Range:IHLP-1616BZ-01 Series; DC Resistance Max:0.037ohm; Inductance Tolerance:± 20%; Product Length:4.45mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductance Vishay - 27AC6609 - Newark, An Avnet Company
Chicago, IL, United States
Inductance Vishay
27AC6609
Inductance Vishay 27AC6609
Inductance:1µH; RMS Current (Irms):3.75A; Inductor Construction:Shielde d; Saturation Current (Isat):8.5A; Product Range:IHLP-1616BZ-01 Series; DC Resistance Max:0.037ohm; Inductance Tolerance:± 20%; Product Length:4.45mm RoHS Compliant: Yes

Inductance:1µH; RMS Current (Irms):3.75A; Inductor Construction:Shielded; Saturation Current (Isat):8.5A; Product Range:IHLP-1616BZ-01 Series; DC Resistance Max:0.037ohm; Inductance Tolerance:± 20%; Product Length:4.45mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 27AC6609
Product Name Inductance Vishay
Mounting Option Surface Mount Technology
Inductance Range 1 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0370 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Rod Core Inductor - RC-11 - Triad Magnetics
Specs
Technology Standard
Inductance Range 75 microH
DCR 0.0700 ohms
View Details
3 suppliers
Linear/Saturating Choke - DLFP - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Rated DC Current 5000 to 45000 milliamps
View Details
Common Mode Chokes - 1048400 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 1000 microH
Rated DC Current 500 milliamps
View Details