Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1064782-IHLP1616ABER
Packaging: Tape and Reel
Inductance: 470 nH
Tolerance: 20 %
Test Frequency: 100 kHz
Self Resonant Frequency: 117 MHz
Composition: Wirewound
Height: 1.2 mm
Categories: Fixed Inductors
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
RMS Current (Irms): 6 A
Saturation Current: 6 A
Series Resistance: 21 mΩ
Inductance Tolerance: 20 %
FIXED IND 470NH 6A 21 MOHM SMD
Power Inductors - SMD .47 ohms 20% Product overview: IHLP1616ABERR47M1A from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1616ABERR47M1
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1064782-IHLP1616ABERR47M1A | 541-IHLP1616ABERR47M1ATR-ND | 71-IHLP1616ABERR47M1A |
| Product Name | Fixed Inductors - IHLP1616ABERR47M1A | Fixed Inductors | SMD Inductor and Choke |
| Technology | Wirewound | Power Choke | |
| Configuration | Fixed | Fixed | |
| Inductance Range | 0.4700 microH | 0.4700 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |
| Testing Frequency | 100 kHz |