Vishay Precision Group INDUCTOR POWER .47UH 5.0A SMD 470nH 5A 13A 5A - ¦20% Shielded 22 mOhm Max - - General Purpose - 0.175"" L x 0.160"" W x 0.047"" H (4.45mm x 4.06mm x 1.20mm) Surface Mount Digi-Reel« IHLP1616ABERR47M01

Description
INDUCTOR POWER .47UH 5.0A SMD 470nH 5A 13A 5A - ¦20% Shielded 22 mOhm Max - - General Purpose - 0.175"" L x 0.160"" W x 0.047"" H (4.45mm x 4.06mm x 1.20mm) Surface Mount Digi-Reel«
Request a Quote Datasheet
Description
INDUCTOR POWER .47UH 5.0A SMD 470nH 5A 13A 5A - ¦20% Shielded 22 mOhm Max - - General Purpose - 0.175"" L x 0.160"" W x 0.047"" H (4.45mm x 4.06mm x 1.20mm) Surface Mount Digi-Reel«
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER .47UH 5.0A SMD 470nH 5A 13A 5A - ¦20% Shielded 22 mOhm Max - - General Purpose - 0.175
Anaheim, CA, United States
INDUCTOR POWER .47UH 5.0A SMD 470nH 5A 13A 5A - ¦20% Shielded 22 mOhm Max - - General Purpose - 0.175"" L x 0.160"" W x 0.047"" H (4.45mm x 4.06mm x 1.20mm) Surface Mount Digi-Reel«
IHLP1616ABERR47M01
INDUCTOR POWER .47UH 5.0A SMD 470nH 5A 13A 5A - ¦20% Shielded 22 mOhm Max - - General Purpose - 0.175"" L x 0.160"" W x 0.047"" H (4.45mm x 4.06mm x 1.20mm) Surface Mount Digi-Reel« IHLP1616ABERR47M01
INDUCTOR POWER .47UH 5.0A SMD 470nH 5A 13A 5A - ¦20% Shielded 22 mOhm Max - - General Purpose - 0.175"" L x 0.160"" W x 0.047"" H (4.45mm x 4.06mm x 1.20mm) Surface Mount Digi-Reel«

INDUCTOR POWER .47UH 5.0A SMD 470nH 5A 13A 5A - ¦20% Shielded 22 mOhm Max - - General Purpose - 0.175"" L x 0.160"" W x 0.047"" H (4.45mm x 4.06mm x 1.20mm) Surface Mount Digi-Reel«

Supplier's Site
Fixed Inductors - 541-1042-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1042-1-ND
Fixed Inductors 541-1042-1-ND
470nH Shielded Molded Inductor 5A 22mOhm Max Nonstandard

470nH Shielded Molded Inductor 5A 22mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1042-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1042-2-ND
Fixed Inductors 541-1042-2-ND
470nH Shielded Molded Inductor 5A 22mOhm Max Nonstandard

470nH Shielded Molded Inductor 5A 22mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1042-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1042-6-ND
Fixed Inductors 541-1042-6-ND
470nH Shielded Molded Inductor 5A 22mOhm Max Nonstandard

470nH Shielded Molded Inductor 5A 22mOhm Max Nonstandard

Buy Now Datasheet
SMD 0.47uH 5A Inductor and Choke - 71-IHLP1616ABERR47M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.47uH 5A Inductor and Choke
71-IHLP1616ABERR47M01
SMD 0.47uH 5A Inductor and Choke 71-IHLP1616ABERR47M01
SMD Inductor, 0.47uH, 5A, Shielded, 1616 Case Product overview: IHLP1616ABERR47M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uH, 5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.47uH, 5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1616ABERR47M0 1 can be used for catalog matching and distributor lookup.

SMD Inductor, 0.47uH, 5A, Shielded, 1616 Case Product overview: IHLP1616ABERR47M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uH, 5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.47uH, 5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1616ABERR47M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 470Nh, 13A, Smd; Inductance Vishay - 45M5846 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 470Nh, 13A, Smd; Inductance Vishay
45M5846
Inductor, Shielded, 470Nh, 13A, Smd; Inductance Vishay 45M5846
INDUCTOR, SHIELDED, 470NH, 13A, SMD; Inductance:470nH; RMS Current (Irms):5A; Inductor Construction:Shielde d; Saturation Current (Isat):13A; Product Range:IHLP-1616AB-01 Series; Inductor Case / Package:-; DC Resistance Max:0.022ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 470NH, 13A, SMD; Inductance:470nH; RMS Current (Irms):5A; Inductor Construction:Shielded; Saturation Current (Isat):13A; Product Range:IHLP-1616AB-01 Series; Inductor Case / Package:-; DC Resistance Max:0.022ohm RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Ihlp-1616Ab-01 Series, 470 Nh, 20%, Shielded, 0.022 Ohm, 5 A Rohs Compliant Vishay - 34R3938 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Ihlp-1616Ab-01 Series, 470 Nh, 20%, Shielded, 0.022 Ohm, 5 A Rohs Compliant Vishay
34R3938
Surface Mount Power Inductor, Ihlp-1616Ab-01 Series, 470 Nh, 20%, Shielded, 0.022 Ohm, 5 A Rohs Compliant Vishay 34R3938
Surface Mount Power Inductor, IHLP-1616AB-01 Series, 470 nH, 20%, Shielded, 0.022 ohm, 5 A RoHS Compliant: Yes

Surface Mount Power Inductor, IHLP-1616AB-01 Series, 470 nH, 20%, Shielded, 0.022 ohm, 5 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHLP1616ABERR47M01 541-1042-1-ND 71-IHLP1616ABERR47M01 45M5846 34R3938
Product Name INDUCTOR POWER .47UH 5.0A SMD 470nH 5A 13A 5A - ¦20% Shielded 22 mOhm Max - - General Purpose - 0.175"" L x 0.160"" W x 0.047"" H (4.45mm x 4.06mm x 1.20mm) Surface Mount Digi-Reel« Fixed Inductors SMD 0.47uH 5A Inductor and Choke Inductor, Shielded, 470Nh, 13A, Smd; Inductance Vishay Surface Mount Power Inductor, Ihlp-1616Ab-01 Series, 470 Nh, 20%, Shielded, 0.022 Ohm, 5 A Rohs Compliant Vishay
Application General Purpose
Inductance Range 0.4700 microH 0.4700 microH 0.4700 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0220 ohms 0.0220 ohms 0.0220 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER10G - 964562-KQ0805TTER10G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Power Inductors - 1-2176637-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 5.6 microH
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-C22C-1K10-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details