Vishay Precision Group Inductor, Shielded, 100Nh, 11.5A; Inductance Vishay IHLP1616ABERR10M01.

Description
INDUCTOR, SHIELDED, 100NH, 11.5A; Inductance:100nH; RMS Current (Irms):11.5A; Inductor Construction:Shielde d; Saturation Current (Isat):25A; Product Range:IHLP-1616AB-01 Series; DC Resistance Max:0.006ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, SHIELDED, 100NH, 11.5A; Inductance:100nH; RMS Current (Irms):11.5A; Inductor Construction:Shielde d; Saturation Current (Isat):25A; Product Range:IHLP-1616AB-01 Series; DC Resistance Max:0.006ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 100Nh, 11.5A; Inductance Vishay - 29AC6941 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 100Nh, 11.5A; Inductance Vishay
29AC6941
Inductor, Shielded, 100Nh, 11.5A; Inductance Vishay 29AC6941
INDUCTOR, SHIELDED, 100NH, 11.5A; Inductance:100nH; RMS Current (Irms):11.5A; Inductor Construction:Shielde d; Saturation Current (Isat):25A; Product Range:IHLP-1616AB-01 Series; DC Resistance Max:0.006ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 100NH, 11.5A; Inductance:100nH; RMS Current (Irms):11.5A; Inductor Construction:Shielded; Saturation Current (Isat):25A; Product Range:IHLP-1616AB-01 Series; DC Resistance Max:0.006ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 29AC6941
Product Name Inductor, Shielded, 100Nh, 11.5A; Inductance Vishay
Mounting Option Surface Mount Technology
Inductance Range 0.1000 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0060 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
View Details
Power Inductors - ECS-MPI4040R3-1R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2473JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Specs
Application RF Choke
View Details