Vishay Precision Group SMD 1.2uH 3.75A Inductor and Choke IHLP1616ABER1R2M11

Description
SMD Inductor 1.2uH 20% Shielded 3.75A 1616 Product overview: IHLP1616ABER1R2M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2uH, 3.75A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2uH, 3.75A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1616ABER1R2M1 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Inductor 1.2uH 20% Shielded 3.75A 1616 Product overview: IHLP1616ABER1R2M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2uH, 3.75A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2uH, 3.75A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1616ABER1R2M1 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.2uH 3.75A Inductor and Choke - 71-IHLP1616ABER1R2M11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.2uH 3.75A Inductor and Choke
71-IHLP1616ABER1R2M11
SMD 1.2uH 3.75A Inductor and Choke 71-IHLP1616ABER1R2M11
SMD Inductor 1.2uH 20% Shielded 3.75A 1616 Product overview: IHLP1616ABER1R2M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2uH, 3.75A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2uH, 3.75A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1616ABER1R2M1 1 can be used for catalog matching and distributor lookup.

SMD Inductor 1.2uH 20% Shielded 3.75A 1616 Product overview: IHLP1616ABER1R2M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2uH, 3.75A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2uH, 3.75A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1616ABER1R2M11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327448-IHLP1616ABER1R2M11 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327448-IHLP1616ABER1R2M11
Inductors, Coils, Chokes - Fixed Inductors 1327448-IHLP1616ABER1R2M11
Manufacturer: Vishay Dale Win Source Part Number: 1327448-IHLP1616ABER 1R2M11 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Molded Shielding: Shielded Size / Dimension: 0.175" L x 0.160" W (4.45mm x 4.06mm) Inductance: 1.2 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 4,000 Mounting: Surface Mount Tolerance: ±20% Frequency - Self Resonant: 62MHz DC Resistance (DCR): 58.5mOhm Max Temperature Range - Operating: -55°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) Current Rating (Amps): 3.75 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Other Part Number: 541-IHLP1616ABER1R2M 11DKR,IHLP1616ABER1R 2M11-ND,541-IHLP1616 ABER1R2M11TR,541-IHL P1616ABER1R2M11CT Current - Saturation (Isat): 3.75A RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327448-IHLP1616ABER1R2M11
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Molded
Shielding: Shielded
Size / Dimension: 0.175" L x 0.160" W (4.45mm x 4.06mm)
Inductance: 1.2 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 4,000
Mounting: Surface Mount
Tolerance: ±20%
Frequency - Self Resonant: 62MHz
DC Resistance (DCR): 58.5mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.75 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Other Part Number: 541-IHLP1616ABER1R2M11DKR,IHLP1616ABER1R2M11-ND,541-IHLP1616ABER1R2M11TR,541-IHLP1616ABER1R2M11CT
Current - Saturation (Isat): 3.75A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - 541-IHLP1616ABER1R2M11DKR-ND - DigiKey
Thief River Falls, MN, United States
1.2µH Shielded Molded Inductor 3.75A 58.5mOhm Max Nonstandard

1.2µH Shielded Molded Inductor 3.75A 58.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP1616ABER1R2M11TR-ND - DigiKey
Thief River Falls, MN, United States
1.2µH Shielded Molded Inductor 3.75A 58.5mOhm Max Nonstandard

1.2µH Shielded Molded Inductor 3.75A 58.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP1616ABER1R2M11CT-ND - DigiKey
Thief River Falls, MN, United States
1.2µH Shielded Molded Inductor 3.75A 58.5mOhm Max Nonstandard

1.2µH Shielded Molded Inductor 3.75A 58.5mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 1.2UH 3.75A SMD 1.2¦H 3.75A 3.75A 3.75A - ¦20% Shielded 58.5 mOhm Max - IHLP1616ABER1R2M11 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 1.2UH 3.75A SMD 1.2¦H 3.75A 3.75A 3.75A - ¦20% Shielded 58.5 mOhm Max
IHLP1616ABER1R2M11
INDUCTOR POWER 1.2UH 3.75A SMD 1.2¦H 3.75A 3.75A 3.75A - ¦20% Shielded 58.5 mOhm Max IHLP1616ABER1R2M11
INDUCTOR POWER 1.2UH 3.75A SMD 1.2¦H 3.75A 3.75A 3.75A - ¦20% Shielded 58.5 mOhm Max - - General Purpose - 0.175"" L x 0.160"" W x 0.047"" H (4.45mm x 4.06mm x 1.20mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 1.2UH 3.75A SMD 1.2¦H 3.75A 3.75A 3.75A - ¦20% Shielded 58.5 mOhm Max - - General Purpose - 0.175"" L x 0.160"" W x 0.047"" H (4.45mm x 4.06mm x 1.20mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 71-IHLP1616ABER1R2M11 1327448-IHLP1616ABER1R2M11 541-IHLP1616ABER1R2M11DKR-ND IHLP1616ABER1R2M11
Product Name SMD 1.2uH 3.75A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors INDUCTOR POWER 1.2UH 3.75A SMD 1.2¦H 3.75A 3.75A 3.75A - ¦20% Shielded 58.5 mOhm Max
Core Material Ferrite, Metal, Composite
Inductance Range 1.2 microH 1.2 microH 1.2 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS
Molded / Shielded Shielded Molded; Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 237-2275-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL1008-J823JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details