Vishay Precision Group Fixed Inductors IHLP1212BZEVR68M5A

Description
680nH Shielded Molded Inductor 5.96A 27.75mOhm Max Nonstandard
Request a Quote Datasheet
Description
680nH Shielded Molded Inductor 5.96A 27.75mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP1212BZEVR68M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Molded Inductor 5.96A 27.75mOhm Max Nonstandard

680nH Shielded Molded Inductor 5.96A 27.75mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP1212BZEVR68M5ACT-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Molded Inductor 5.96A 27.75mOhm Max Nonstandard

680nH Shielded Molded Inductor 5.96A 27.75mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP1212BZEVR68M5ATR-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Molded Inductor 5.96A 27.75mOhm Max Nonstandard

680nH Shielded Molded Inductor 5.96A 27.75mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 2488133P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2488133P
Surface Mount Inductors 2488133P
Vishay IHLP1212BZEVR68M5A

Vishay IHLP1212BZEVR68M5A

Supplier's Site
Surface Mount Inductors - 2488132 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2488132
Surface Mount Inductors 2488132
Vishay IHLP1212BZEVR68M5A

Vishay IHLP1212BZEVR68M5A

Supplier's Site
Surface Mount Inductors - 2488133 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2488133
Surface Mount Inductors 2488133
Vishay IHLP1212BZEVR68M5A

Vishay IHLP1212BZEVR68M5A

Supplier's Site
Inductor, 0.68Uh, Shielded, 5.96A Rohs Compliant Vishay - 39AH5356 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.68Uh, Shielded, 5.96A Rohs Compliant Vishay
39AH5356
Inductor, 0.68Uh, Shielded, 5.96A Rohs Compliant Vishay 39AH5356
INDUCTOR, 0.68UH, SHIELDED, 5.96A ROHS COMPLIANT: YES

INDUCTOR, 0.68UH, SHIELDED, 5.96A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - IHLP1212BZEVR68M5A - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP1212BZEVR68M5A
Fixed Inductors IHLP1212BZEVR68M5A
FIXED IND 680NH 5.96A 27.75MOHM

FIXED IND 680NH 5.96A 27.75MOHM

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP1212BZEVR68M5ADKR-ND 2488133P 39AH5356 IHLP1212BZEVR68M5A
Product Name Fixed Inductors Surface Mount Inductors Inductor, 0.68Uh, Shielded, 5.96A Rohs Compliant Vishay Fixed Inductors
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0278 ohms 0.0278 ohms 0.0278 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-108-434-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0400 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers