Vishay Intertechnology, Inc. Fixed Inductors IHLP1212BZEV2R2M5A

Description
2.2µH Shielded Molded Inductor 4.01A 63.05mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Molded Inductor 4.01A 63.05mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP1212BZEV2R2M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Molded Inductor 4.01A 63.05mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 4.01A 63.05mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP1212BZEV2R2M5ACT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Molded Inductor 4.01A 63.05mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 4.01A 63.05mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP1212BZEV2R2M5ATR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Molded Inductor 4.01A 63.05mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 4.01A 63.05mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 2488110 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2488110
Surface Mount Inductors 2488110
Vishay IHLP1212BZEV2R2M5A

Vishay IHLP1212BZEV2R2M5A

Supplier's Site
Surface Mount Inductors - 2488111P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2488111P
Surface Mount Inductors 2488111P
Vishay IHLP1212BZEV2R2M5A

Vishay IHLP1212BZEV2R2M5A

Supplier's Site
Surface Mount Inductors - 2488111 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2488111
Surface Mount Inductors 2488111
Vishay IHLP1212BZEV2R2M5A

Vishay IHLP1212BZEV2R2M5A

Supplier's Site
Inductor, 2.2Uh, 3A, 20%, Shielded; Inductance Vishay - 29AK0283 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 3A, 20%, Shielded; Inductance Vishay
29AK0283
Inductor, 2.2Uh, 3A, 20%, Shielded; Inductance Vishay 29AK0283
INDUCTOR, 2.2UH, 3A, 20%, SHIELDED; Inductance:2.2µH; RMS Current (Irms):3A; Inductor Construction:Shielde d; Saturation Current (Isat):3.3A; Product Range:IHLP Series; DC Resistance Max:0.046ohm; Inductance Tolerance:± 20%; SVHC:No RoHS Compliant: Yes

INDUCTOR, 2.2UH, 3A, 20%, SHIELDED; Inductance:2.2µH; RMS Current (Irms):3A; Inductor Construction:Shielded; Saturation Current (Isat):3.3A; Product Range:IHLP Series; DC Resistance Max:0.046ohm; Inductance Tolerance:± 20%; SVHC:No RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP1212BZEV2R2M5ADKR-ND 2488110 29AK0283
Product Name Fixed Inductors Surface Mount Inductors Inductor, 2.2Uh, 3A, 20%, Shielded; Inductance Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0630 ohms 0.0630 ohms 0.0460 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-DLO1-24-0008TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - FIT50-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Power Inductors - ECS-MPI4040R2-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers