INDUCTOR POWER 2.2UH 3.0A SMD 2.2¦H 3A 3.3A 3A - ¦20% Shielded 46 mOhm Max - - General Purpose - 0.142"" L x 0.118"" W x 0.079"" H (3.61mm x 3.00mm x 2.01mm) Surface Mount Digi-Reel«
2.2uH Shielded SMD Inductor, 3A, 46mR DCR, 1212 Product overview: IHLP1212BZER2R2M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uH, 3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2uH, 3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1212BZER2R2M1
2.2µH Shielded Molded Inductor 3A 46mOhm Max Nonstandard
2.2µH Shielded Molded Inductor 3A 46mOhm Max Nonstandard
2.2µH Shielded Molded Inductor 3A 46mOhm Max Nonstandard
3A 2.2uH ±20% 3.3A SMD Power Inductors ROHS
INDUCTOR, SHIELDED, 2.2UH, 3.3A, SMD; Inductance:2.2µH; RMS Current (Irms):3A; Inductor Construction:Shielde
Surface Mount Power Inductor, IHLP-1212BZ-11 Series, 2.2 H, 20%, Shielded, 0.046 ohm, 3 A RoHS Compliant: Yes
INDUCTOR, SHIELDED, 2.2UH, 3.3A, SMD, FULL REEL; Inductance:2.2µH; RMS Current (Irms):3A; Inductor Construction:Shielde
FIXED IND 2.2UH 3A 46 MOHM SMD
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | IHLP1212BZER2R2M11 | 71-IHLP1212BZER2R2M11 | 541-1322-6-ND | IHLP1212BZER2R2M11 | 80R9889 | 64T3095 | 85R4786 | IHLP1212BZER2R2M11 |
| Product Name | INDUCTOR POWER 2.2UH 3.0A SMD 2.2¦H 3A 3.3A 3A - ¦20% Shielded 46 mOhm Max - - General Purpose - 0.142"" L x 0.118"" W x 0.079"" H (3.61mm x 3.00mm x 2.01mm) Surface Mount Digi-Reel« | SMD 2.2uH 3A Inductor and Choke | Fixed Inductors | Inductors/Coils/Transformers >> Power Inductors | Inductor, Shielded, 2.2Uh, 3.3A, Smd; Inductance Vishay | Surface Mount Power Inductor, Ihlp-1212Bz-11 Series, 2.2 H, 20%, Shielded, 0.046 Ohm, 3 A Rohs Compliant Vishay | Inductor, Shielded, 2.2Uh, 3.3A, Smd, Full Reel; Inductance Vishay | Fixed Inductors |
| Application | General Purpose | Power Choke | ||||||
| Inductance Range | 2.2 microH | 2.2 microH | 2.2 microH | 2.2 microH | 2.2 microH | 2.2 microH | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| DCR | 0.0460 ohms | 0.0460 ohms | 0.0429 ohms | 0.0460 ohms | 0.0460 ohms | |||
| Core Material | Metal, Composite, Ferrite |